Sealed Seismic Instruments
from Silicon Designs, Inc.
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed,... [See More]
- Features: Environmentally / Hermetically Sealed
- Acceleration: 5 to 50
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 900
from Silicon Designs, Inc.
Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g, and in both leadless LCC and J-Lead packages, the Model 1521 excels in zero-to-medium frequency... [See More]
- Features: Environmentally / Hermetically Sealed
- Acceleration: 2 to 400
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
from Silicon Designs, Inc.
The Model 1522 is an industrial-grade surface mount MEMS DC accelerometer with enhanced temperature performance and a low-cost design. Like the SDI Model 1521, it is designed for use between -55°C and +125°C, however, the Model 1522 has only half the bias and scale-factor temperature coefficients of... [See More]
- Features: Environmentally / Hermetically Sealed
- Acceleration: 2 to 400
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
from Silicon Designs, Inc.
The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the SDI Model 1521, yet with the further incorporation of higher-temperature... [See More]
- Features: Environmentally / Hermetically Sealed
- Acceleration: 5 to 400
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
from Silicon Designs, Inc.
Featuring an average bias repeatability better than 2 mg, the 1527 is SDI's tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan Variance, long term bias repeatability, scale factor stability, axis misalignment... [See More]
- Features: Environmentally / Hermetically Sealed
- Acceleration: 10 to 50
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 1050
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
from Jewell Instruments, LLC
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior... [See More]
- Features: Environmentally / Hermetically Sealed
- Acceleration: 0.1000 to 2
- Device Type: Linear Accelerometer; Sensor / Transducer; Instrument / Meter
- Frequency Range: 2 to 30
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 800
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Features: Environmentally / Hermetically Sealed; Self Test / Self Calibrating
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000