Sensor / Transducer Seismic Instruments
from Silicon Designs, Inc.
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed,... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 900
- Acceleration: 5 to 50
- Maximum Shock: 2000 to 5000
from Silicon Designs, Inc.
Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g, and in both leadless LCC and J-Lead packages, the Model 1521 excels in zero-to-medium frequency... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
- Acceleration: 2 to 400
- Maximum Shock: 2000 to 5000
from Silicon Designs, Inc.
The Model 1522 is an industrial-grade surface mount MEMS DC accelerometer with enhanced temperature performance and a low-cost design. Like the SDI Model 1521, it is designed for use between -55°C and +125°C, however, the Model 1522 has only half the bias and scale-factor temperature coefficients of... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
- Acceleration: 2 to 400
- Maximum Shock: 2000 to 5000
from Silicon Designs, Inc.
The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the SDI Model 1521, yet with the further incorporation of higher-temperature... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
- Acceleration: 5 to 400
- Maximum Shock: 2000 to 5000
from Silicon Designs, Inc.
Featuring an average bias repeatability better than 2 mg, the 1527 is SDI's tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan Variance, long term bias repeatability, scale factor stability, axis misalignment... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 1050
- Acceleration: 10 to 50
- Maximum Shock: ? to 5000
from Wilcoxon Sensing Technologies
Compact seismic sensor, low frequency, high sensitivity accelerometer, 10 V/g sensitivity, ±10% tolerance, top exit microdot connector, case grounded, M4 mounting thread [See More]
- Device Type: Sensor / Transducer
- Frequency Range: 0.2000 to 1300
- Acceleration: 0.5000
- Operating Temperature: 32 to 176
from Jewell Instruments, LLC
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; Instrument / Meter
- Frequency Range: 2 to 30
- Acceleration: 0.1000 to 2
- Maximum Shock: 1500
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
- Acceleration: 2
- Maximum Shock: 5000
from M.A.E. Apparecchiature Elettroniche srl
Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with... [See More]
- Device Type: Sensor / Transducer
- Features: IP67
- Form Factor: Modular
from Cable & Supplies, Inc.
VHL series land 3-component geophone string is one of our latest design to provide a practical solution for the requirement of multi-component data acquisition. It has main features as high sensitivity, low distortion, perfect damping, good linear response, wonderful waterproofness and split-hair... [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 2 to ?
from Wilcoxon Sensing Technologies
Seismic sensor, ultra-quiet accelerometer, ultra-low frequency (0.05 Hz), measures to sub micro g levels, 10 V/g sensitivity, ±10% tolerance, top exit MIL-C-5015 connector, case isolated, SF7 mounting stud [See More]
- Device Type: Sensor / Transducer
- Frequency Range: 0.0500 to 450
- Acceleration: 0.5000
- Operating Temperature: 14 to 149
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 800
- Acceleration: 2
- Maximum Shock: 5000
from M.A.E. Apparecchiature Elettroniche srl
Single component accelerometer sensor for structural and environmental seismic monitoring, accuracy of 1 V/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective... [See More]
- Device Type: Sensor / Transducer
- Features: IP67
- Form Factor: Modular
from Cable & Supplies, Inc.
VHL series land 3-component geophone string is one of our latest design to provide a practical solution for the requirement of multi-component data acquisition. It has main features as high sensitivity, low distortion, perfect damping, good linear response, wonderful waterproofness and split-hair... [See More]
- Device Type: Sensor / Transducer
- Frequency Range: 8 to 40
from Wilcoxon Sensing Technologies
731A seismic sensor and P31 low noise power/amplifier system, top exit accelerometer with R6-2T-J9-10 cable, selectable gain (1, 10, 100), low pass filter [See More]
- Device Type: Sensor / Transducer
- Frequency Range: 0.0500 to 450
- Acceleration: 0.5000
- Operating Temperature: 14 to 149
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
- Acceleration: 2
- Maximum Shock: 5000
from M.A.E. Apparecchiature Elettroniche srl
angle component seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic Monitoring and building continuous monitoring. Rapid and practical fixing due to fins... [See More]
- Device Type: Sensor / Transducer
- Features: IP67
- Form Factor: Modular
from Cable & Supplies, Inc.
In seismic and engineering exploration, geophone is only a single receiving unit. Double output geophone is a kind receiving of seismic signal, special related to a signal control. This kind of geophone has two outputs: one for signal output and one for control terminal. Servo control for geophone... [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 5
from Wilcoxon Sensing Technologies
Ultra quiet, ultra low frequency, seismic sensor; dual output accelerometer and temperature sensor; 10 mV/g high sensitivity, ±10% tolerance, top exit 4 pin M12 connector [See More]
- Device Type: Sensor / Transducer
- Frequency Range: 0.0100 to 350
- Acceleration: 0.5000
- Operating Temperature: 14 to 149
from M.A.E. Apparecchiature Elettroniche srl
3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective... [See More]
- Device Type: Sensor / Transducer
- Form Factor: Modular
- Measurement Axes: Triaxial
- Features: IP67
from Cable & Supplies, Inc.
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability. High accuracy and stable signal output [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 100
from M.A.E. Apparecchiature Elettroniche srl
3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 1 V/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective cap... [See More]
- Device Type: Sensor / Transducer
- Form Factor: Modular
- Measurement Axes: Triaxial
- Features: IP67
from Cable & Supplies, Inc.
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability. High accuracy and stable signal output [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 10
from M.A.E. Apparecchiature Elettroniche srl
Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing strings. Double 3D sensor for borehole seismic which can be used for down-hole and cross-hole surveys. It... [See More]
- Device Type: Sensor / Transducer
- Number Channels: 6
- Frequency Range: 4.5
- Measurement Axes: Triaxial
from Cable & Supplies, Inc.
S Series is designed with advanced technology, it has high spurious frequency, perfect disturbance resistance, and the tolerance of all parameters are controlled within ±2.5%, the distortion is lower than 0.1%. With good stability, high accuracy, plenteous signal, S Series is suitable for all... [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 194
- Frequency Range: 10
from M.A.E. Apparecchiature Elettroniche srl
3 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S3 sensor for borehole seismic surveys is composed by three geophones in correspondence of the 3 Cartesian axes x, y, z and placed inside a stainless steel cylindrical case to which connecting cable to... [See More]
- Device Type: Sensor / Transducer
- Number Channels: 3
- Frequency Range: 4.5
- Measurement Axes: Triaxial
from Cable & Supplies, Inc.
PS-10T is a kind of geophone with high spurious frequency for extended response. It is ideal for faster sample rate system and high resolution surveys. Features: High Spurious Frequency: 340 Hz. Vertical and horizontal available [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 212
- Frequency Range: 10
from M.A.E. Apparecchiature Elettroniche srl
3 components Seismometer is designed for seismological, engineering and scientific studies where a passive, low noise, short period triaxial sensor is required. Seismometer contains three triaxially oriented, GS-1 low frequency seismometers installed in a single deployment container. - TECHNICAL... [See More]
- Device Type: Sensor / Transducer
- Form Factor: Portable
- Measurement Axes: Triaxial
- Features: IP61
from Cable & Supplies, Inc.
X series geophone is mainly used in oil, coal exploration, engineering and hydrological vibration analysis. Stable and reliable circuit. Low distortion and high spurious frequency [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 10
from M.A.E. Apparecchiature Elettroniche srl
3D seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic Monitoring and building continuous monitoring. Rapid and practical fixing due to fins with... [See More]
- Device Type: Sensor / Transducer
- Form Factor: Modular
- Measurement Axes: Biaxial
- Features: IP67
from Cable & Supplies, Inc.
S Series is designed with advanced technology, it has high spurious frequency, perfect disturbance resistance, and the tolerance of all parameters are controlled within ±2.5%, the distortion is lower than 0.1%. With good stability, high accuracy, plenteous signal, S Series is suitable for all... [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 212
- Frequency Range: 10
from M.A.E. Apparecchiature Elettroniche srl
3D seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic Monitoring and building continuous monitoring. Rapid and practical fixing due to fins with... [See More]
- Device Type: Sensor / Transducer
- Form Factor: Modular
- Measurement Axes: Biaxial
- Features: IP67
from Cable & Supplies, Inc.
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability. High accuracy and stable signal output [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 14
from M.A.E. Apparecchiature Elettroniche srl
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active... [See More]
- Device Type: Sensor / Transducer
- Form Factor: Portable
- Measurement Axes: Biaxial
- Features: IP65
from Cable & Supplies, Inc.
PSO-14E-375 is a kind of geophone which can work omni-directionally. Omni-directional. Light weight and small Volume. Copper plate and Nylon plate available [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 194
- Frequency Range: 14
from M.A.E. Apparecchiature Elettroniche srl
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active... [See More]
- Device Type: Sensor / Transducer
- Form Factor: Portable
- Measurement Axes: Biaxial
- Features: IP65
from Cable & Supplies, Inc.
PS-14X [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 14
from M.A.E. Apparecchiature Elettroniche srl
5 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S5 sensor for borehole seismic surveys is composed by 5 geophones in correspondence of the 3 Cartesian axes x, y, z and placed inside a stainless steel cylindrical case to which connecting cable to... [See More]
- Device Type: Sensor / Transducer
- Number Channels: 5
- Frequency Range: 4.5
- Measurement Axes: Triaxial
from Cable & Supplies, Inc.
B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability. High accuracy and stable signal output [See More]
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
- Frequency Range: 14