Event Triggered Seismic Instruments

6 Results
Multipurpose Seismic Recorder 6-channels, 24 Bit -- MSR624
from M.A.E. Apparecchiature Elettroniche srl

Seismograph for active and passive seismic equipped with 6 channels with 24 bit resolution, extremely compact and simple and intuitive to use. The seismograph is managed by means of a monitor equipped with a tousch screen integrated in the instrumentation. MSR624 is ideal for seismic surveys with... [See More]

  • Features: Battery Powered; Event triggered; Filters; Self Test / Self Calibrating
  • Frequency Range: 25000
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Number Channels: 6
Seismic / Accelerometric Digitizer 24 - 96 Channels, 24 Bit -- X820S
from M.A.E. Apparecchiature Elettroniche srl

Top-range seismic/accelerometeric digitizer equipped with 24-48-72-96 embedded channels for active and passive seismic surveys, dynamic investigations and buildings dynamic studies. X820S basic configuration integrates 24 channels and can be expanded with 24 channels modules, without external boxes,... [See More]

  • Features: Battery Powered; Event triggered; Filters
  • Frequency Range: 25000
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Number Channels: 24 to 96
Seismograph -- SYSMATRACK
from M.A.E. Apparecchiature Elettroniche srl

24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole... [See More]

  • Features: Battery Powered; Event triggered; Filters; Self Test / Self Calibrating; IP67
  • Frequency Range: 30000
  • Device Type: Instrument / Meter
  • Number Channels: 12 to 24
Seismograph, 6 or 12-Channels, 24 Bit -- ST6
from M.A.E. Apparecchiature Elettroniche srl

Seismograph for active and passive seismic, equipped with 6 channels, 24 bit resolution, extremely compact and easy to use. Instrument is managed through an intuitive application which must be installed on a PC or tablet with Windows operative system connected to the instrument through USB... [See More]

  • Features: Event triggered
  • Frequency Range: 25000
  • Device Type: Instrument / Meter
  • Number Channels: 6 to 12
Stand-Alone Seismograph, 3-Channels -- SISMALOG
from M.A.E. Apparecchiature Elettroniche srl

Stand-alone seismograph for seismology and local events monitoring. This unit is designed for recording and automatic storage of every seismic event either on internal SD memory or by sending data to collection center according to set modalities. It can be totally handled from PC using sub interface... [See More]

  • Features: Battery Powered; Event triggered; Filters; IP67
  • Frequency Range: 106
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Number Channels: 3
Stand-Alone Seismograph, 6-Channels -- VMR624
from M.A.E. Apparecchiature Elettroniche srl

Stand-alone seismic digitizer specific for seismological studies and monitoring of seismic events. Instrument is designed for the automatic recording and saving of each seismic event on internal memory or sending to data collection center according to chosen mode. Unit management and programming can... [See More]

  • Features: Battery Powered; Event triggered; Filters; Self Test / Self Calibrating; IP67
  • Frequency Range: 25000
  • Device Type: Instrument / Meter; Recorder / Totalizer
  • Number Channels: 6