Linear Accelerometer Seismic Instruments
from Hottinger Brüel & Kjær A/S
Seismic Accelerometer designed with high sensitivity and ideal for large structures (at very low frequencies), measuring low-level seismic activity. Freq. range : 0.1 – 1500 Hz. Temperature : -51 – 74 ℃. Weight : 775 gram. Sensitivity : 1 mV/ms^-2. Maximum Operational Level (peak)... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.1000 to 1500
- Acceleration: 0.5000
- Operating Temperature: -60 to 165
from Silicon Designs, Inc.
The Model 1525 MEMS DC surface mount inertial accelerometer incorporates Silicon Designs' own high-performance sense element, along with a ±4.0V differential analog output stage, internal temperature sensor and integral sense amplifier, all within a miniature, nitrogen damped, hermetically sealed,... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 900
- Acceleration: 5 to 50
- Maximum Shock: 2000 to 5000
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 300
- Acceleration: 2
- Operating Temperature: -67 to 257
from Silicon Designs, Inc.
Silicon Designs Model 1521 Industrial-Grade Surface Mount MEMS DC Accelerometers are rugged and accurate sensors suitable for a wide array of demanding applications. Available in ranges from ±2g to ±400g, and in both leadless LCC and J-Lead packages, the Model 1521 excels in zero-to-medium frequency... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
- Acceleration: 2 to 400
- Maximum Shock: 2000 to 5000
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 300
- Acceleration: 2
- Operating Temperature: -67 to 257
from Silicon Designs, Inc.
The Model 1522 is an industrial-grade surface mount MEMS DC accelerometer with enhanced temperature performance and a low-cost design. Like the SDI Model 1521, it is designed for use between -55°C and +125°C, however, the Model 1522 has only half the bias and scale-factor temperature coefficients of... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
- Acceleration: 2 to 400
- Maximum Shock: 2000 to 5000
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 400
- Acceleration: 2
- Operating Temperature: -67 to 257
from Silicon Designs, Inc.
The Model 1531 is an industrial-grade surface mount MEMS DC accelerometer that is specifically designed for use in higher-temperature applications. Its performance specifications are virtually identical to those of the SDI Model 1521, yet with the further incorporation of higher-temperature... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 2000
- Acceleration: 5 to 400
- Maximum Shock: 2000 to 5000
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 600
- Acceleration: 5
- Operating Temperature: -67 to 257
from Silicon Designs, Inc.
Featuring an average bias repeatability better than 2 mg, the 1527 is SDI's tactical-grade inertial measurement accelerometer. Years of exhaustive R&D have generated an exceptional MEMS accelerometer with superb Allan Variance, long term bias repeatability, scale factor stability, axis misalignment... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; SMA Chip
- Frequency Range: 0.0 to 1050
- Acceleration: 10 to 50
- Maximum Shock: ? to 5000
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 600
- Acceleration: 10
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 600
- Acceleration: 10
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 900
- Acceleration: 25
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 900
- Acceleration: 25
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1200
- Acceleration: 50
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1200
- Acceleration: 50
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1400
- Acceleration: 100
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1400
- Acceleration: 100
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1750
- Acceleration: 200
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1750
- Acceleration: 200
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 2000
- Acceleration: 400
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 2000
- Acceleration: 400
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
The Dytran series 3100 is an IEPE accelerometer with ultra high sensitivity available in 1,000 mV/g. Design of the series 3100 features a ceramic shear sensing element, packaged in a stainless steel 5/8-inch hex housing, with a 10-32 radial connector and 10-32 mounting hole for general purpose... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.6000 to 1000
- Acceleration: 5
- Operating Temperature: -58 to 248
from Hottinger Brüel & Kjær A/S
The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 100
- Acceleration: 2
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
The Dytran series 7577 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1000
- Acceleration: 5
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
The Dytran series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications. Available with up to a 200g range, the Dytran series 7600 incorporates a... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 400
- Acceleration: 5
- Operating Temperature: -40 to 248
from Hottinger Brüel & Kjær A/S
The Dytran series 7604 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications. Available in various g ranges, the Dytran series 7604 incorporates a... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 400
- Acceleration: 5
- Operating Temperature: -40 to 248
from Hottinger Brüel & Kjær A/S
Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer and differential output for low level acceleration... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 100
- Acceleration: 2
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7603... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
- Acceleration: 2
- Operating Temperature: -67 to 257
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7603... [See More]
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
- Acceleration: 5
- Operating Temperature: -67 to 257
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
- Acceleration: 2
- Maximum Shock: 5000
from Jewell Instruments, LLC
Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism delivers superior... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer; Instrument / Meter
- Frequency Range: 2 to 30
- Acceleration: 0.1000 to 2
- Maximum Shock: 1500
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 800
- Acceleration: 2
- Maximum Shock: 5000
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
- Acceleration: 2
- Maximum Shock: 5000