Recorder / Totalizer Seismic Instruments
from M.A.E. Apparecchiature Elettroniche srl
Seismograph for active and passive seismic equipped with 6 channels with 24 bit resolution, extremely compact and simple and intuitive to use. The seismograph is managed by means of a monitor equipped with a tousch screen integrated in the instrumentation. MSR624 is ideal for seismic surveys with... [See More]
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 6
- Frequency Range: 25000
- Operating Temperature: -4 to 176
from M.A.E. Apparecchiature Elettroniche srl
Top-range seismic/accelerometeric digitizer equipped with 24-48-72-96 embedded channels for active and passive seismic surveys, dynamic investigations and buildings dynamic studies. X820S basic configuration integrates 24 channels and can be expanded with 24 channels modules, without external boxes,... [See More]
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 24 to 96
- Frequency Range: 25000
- Operating Temperature: -4 to 176
from M.A.E. Apparecchiature Elettroniche srl
Stand-alone seismograph for seismology and local events monitoring. This unit is designed for recording and automatic storage of every seismic event either on internal SD memory or by sending data to collection center according to set modalities. It can be totally handled from PC using sub interface... [See More]
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 3
- Frequency Range: 106
- Operating Temperature: -4 to 176
from M.A.E. Apparecchiature Elettroniche srl
Stand-alone seismic digitizer specific for seismological studies and monitoring of seismic events. Instrument is designed for the automatic recording and saving of each seismic event on internal memory or sending to data collection center according to chosen mode. Unit management and programming can... [See More]
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 6
- Frequency Range: 25000
- Form Factor: Portable; Stand Alone