Biaxial Seismic Instruments

7 Results
3D Seismic Sensor for Seismic Monitoring -- S3S2S
from M.A.E. Apparecchiature Elettroniche srl

3D seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic Monitoring and building continuous monitoring. Rapid and practical fixing due to fins with... [See More]

  • Measurement Axes: Biaxial
  • Form Factor: Modular
  • Device Type: Sensor / Transducer
  • Features: IP67
KXPS5 Series -- KXPS5-2050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Acceleration: 2
  • Device Type: Linear Accelerometer; Sensor / Transducer
  • Frequency Range: 1000
3D Seismic Sensor for Seismic Monitoring -- S3SS
from M.A.E. Apparecchiature Elettroniche srl

3D seismic sensor designed according to highest quality standard, with case for outdoor installation and maximum protection of internal components. It can be connected to Mae instruments for Seismic Monitoring and building continuous monitoring. Rapid and practical fixing due to fins with... [See More]

  • Measurement Axes: Biaxial
  • Form Factor: Modular
  • Device Type: Sensor / Transducer
  • Features: IP67
KXR94 Series -- KXR94-1050
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Acceleration: 2
  • Device Type: Linear Accelerometer; Sensor / Transducer
  • Frequency Range: 800
3D Seismic Surface Sensor -- S3S
from M.A.E. Apparecchiature Elettroniche srl

3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active... [See More]

  • Measurement Axes: Biaxial
  • Form Factor: Portable
  • Device Type: Sensor / Transducer
  • Features: IP65
KXRB5 Series -- KXRB5-2042
from Kionix, Inc.

These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]

  • Measurement Axes: Single; Biaxial; Triaxial
  • Acceleration: 2
  • Device Type: Linear Accelerometer; Sensor / Transducer
  • Frequency Range: 1000
3D Seismic Surface Sensor -- S3S2
from M.A.E. Apparecchiature Elettroniche srl

3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active... [See More]

  • Measurement Axes: Biaxial
  • Form Factor: Portable
  • Device Type: Sensor / Transducer
  • Features: IP65