Wireless Seismic Instruments

2 Results
Accelerated Seismic Energy Source With Trailer, 1022J -- ESS500T
from M.A.E. Apparecchiature Elettroniche srl

ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery... [See More]

  • Features: Battery Powered; Wireless
  • Form Factor: Portable
  • Device Type: Seismic Energy Source
Accelerated Seismic Energy Source With Trailer, 405J -- ESS200T
from M.A.E. Apparecchiature Elettroniche srl

ESS200 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery... [See More]

  • Features: Battery Powered; Wireless
  • Form Factor: Portable
  • Device Type: Seismic Energy Source