Triaxial Seismic Instruments
from Hottinger Brüel & Kjær A/S
Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer and differential output for low level acceleration... [See More]
- Measurement Axes: Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 100
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7603... [See More]
- Measurement Axes: Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7603... [See More]
- Measurement Axes: Triaxial
- Acceleration: 5
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7603... [See More]
- Measurement Axes: Triaxial
- Acceleration: 25
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 500
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7603... [See More]
- Measurement Axes: Triaxial
- Acceleration: 50
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1200
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications. Available in various g ranges, the Dytran series 7603... [See More]
- Measurement Axes: Triaxial
- Acceleration: 200
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1500
from Hottinger Brüel & Kjær A/S
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7603... [See More]
- Measurement Axes: Triaxial
- Acceleration: 400
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 1600
from Hottinger Brüel & Kjær A/S
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications. Available in various g ranges, the Dytran series 7613... [See More]
- Measurement Axes: Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
from Hottinger Brüel & Kjær A/S
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7613... [See More]
- Measurement Axes: Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
from Hottinger Brüel & Kjær A/S
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7613... [See More]
- Measurement Axes: Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
from Hottinger Brüel & Kjær A/S
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7613... [See More]
- Measurement Axes: Triaxial
- Acceleration: 5
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
from Hottinger Brüel & Kjær A/S
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation applications.Available in various g ranges, the Dytran series 7613... [See More]
- Measurement Axes: Triaxial
- Acceleration: 5
- Device Type: Linear Accelerometer
- Frequency Range: 0.0 to 200
from M.A.E. Apparecchiature Elettroniche srl
3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 100 mV/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective... [See More]
- Measurement Axes: Triaxial
- Form Factor: Modular
- Device Type: Sensor / Transducer
- Features: IP67
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated fromsingle-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes and is... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
from M.A.E. Apparecchiature Elettroniche srl
3 components accelerometer sensor for structural and environmental seismic monitoring, accuracy of 1 V/g, housed in an aluminum IP-67 protection rate case with embedded fixing flaps; ideal for installation in hard environments, it is supplied with IP-67 12 male Amphenol connector with protective cap... [See More]
- Measurement Axes: Triaxial
- Form Factor: Modular
- Device Type: Sensor / Transducer
- Features: IP67
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 800
from M.A.E. Apparecchiature Elettroniche srl
Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing strings. Double 3D sensor for borehole seismic which can be used for down-hole and cross-hole surveys. It... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Number Channels: 6
from Kionix, Inc.
These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes, and... [See More]
- Measurement Axes: Single; Biaxial; Triaxial
- Acceleration: 2
- Device Type: Linear Accelerometer; Sensor / Transducer
- Frequency Range: 1000
from M.A.E. Apparecchiature Elettroniche srl
3 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S3 sensor for borehole seismic surveys is composed by three geophones in correspondence of the 3 Cartesian axes x, y, z and placed inside a stainless steel cylindrical case to which connecting cable to... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Number Channels: 3
from M.A.E. Apparecchiature Elettroniche srl
3 components Seismometer is designed for seismological, engineering and scientific studies where a passive, low noise, short period triaxial sensor is required. Seismometer contains three triaxially oriented, GS-1 low frequency seismometers installed in a single deployment container. - TECHNICAL... [See More]
- Measurement Axes: Triaxial
- Form Factor: Portable
- Device Type: Sensor / Transducer
- Features: IP61
from M.A.E. Apparecchiature Elettroniche srl
5 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S5 sensor for borehole seismic surveys is composed by 5 geophones in correspondence of the 3 Cartesian axes x, y, z and placed inside a stainless steel cylindrical case to which connecting cable to... [See More]
- Measurement Axes: Triaxial
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Number Channels: 5