Portable Seismic Instruments
from M.A.E. Apparecchiature Elettroniche srl
Array for bore-hole seismic made of two tridimensional sensors S3 connected by a removable stainless steel bar. Sensor can be equipped with suspension and guidance system by using steel tubing strings. Double 3D sensor for borehole seismic which can be used for down-hole and cross-hole surveys. It... [See More]
- Form Factor: Portable
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Number Channels: 6
from M.A.E. Apparecchiature Elettroniche srl
3 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S3 sensor for borehole seismic surveys is composed by three geophones in correspondence of the 3 Cartesian axes x, y, z and placed inside a stainless steel cylindrical case to which connecting cable to... [See More]
- Form Factor: Portable
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Number Channels: 3
from M.A.E. Apparecchiature Elettroniche srl
3 components Seismometer is designed for seismological, engineering and scientific studies where a passive, low noise, short period triaxial sensor is required. Seismometer contains three triaxially oriented, GS-1 low frequency seismometers installed in a single deployment container. - TECHNICAL... [See More]
- Form Factor: Portable
- Measurement Axes: Triaxial
- Device Type: Sensor / Transducer
- Features: IP61
from M.A.E. Apparecchiature Elettroniche srl
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active... [See More]
- Form Factor: Portable
- Measurement Axes: Biaxial
- Device Type: Sensor / Transducer
- Features: IP65
from M.A.E. Apparecchiature Elettroniche srl
3D surface sensor manufactured according to highest quality standard, 10 mm aluminum case which can ensure stable positioning of internal components, external oxidation for a finishing that facilitates cleaning after field use. This sensor can be connected to all Mae instruments related to Active... [See More]
- Form Factor: Portable
- Measurement Axes: Biaxial
- Device Type: Sensor / Transducer
- Features: IP65
from M.A.E. Apparecchiature Elettroniche srl
5 dimensional sensor for borehole seismic can be used for down-hole and cross-hole surveys. S5 sensor for borehole seismic surveys is composed by 5 geophones in correspondence of the 3 Cartesian axes x, y, z and placed inside a stainless steel cylindrical case to which connecting cable to... [See More]
- Form Factor: Portable
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Number Channels: 5
from M.A.E. Apparecchiature Elettroniche srl
ESS500 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery... [See More]
- Form Factor: Portable
- Features: Battery Powered; Wireless
- Device Type: Seismic Energy Source
from M.A.E. Apparecchiature Elettroniche srl
ESS200 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a vehicle. Battery... [See More]
- Form Factor: Portable
- Features: Battery Powered; Wireless
- Device Type: Seismic Energy Source
from M.A.E. Apparecchiature Elettroniche srl
ESS100T IS an electrically operated portable seismic energy source. It is supplied with a fully integrated control and managing system. Operation requires only a 12-volt battery and a wire or radio connection to recording seismograph. In normal operation ESS100T is mounted on a 4 wheels trailer easy... [See More]
- Form Factor: Portable
- Features: Battery Powered
- Device Type: Seismic Energy Source
from M.A.E. Apparecchiature Elettroniche srl
Borehole seismic energizer ESP3 is a system designed to offer detailed illustration of S waves, phase inversion of S waves, modest inhibition of P wave energy, lower weight, signal repetition, high-frequency (fast rise time), maximum reliability and a lower cost. A 3-in-1 single-cable of 1.27 cm... [See More]
- Form Factor: Portable
- Device Type: Borehole Seismic Energy Source
from M.A.E. Apparecchiature Elettroniche srl
Propelled Energy Generators of PEG series are light weight, highly portable seismic energy sources designed for a multitude of applications within fields of geology, geophysics, civil engineering. PEG systems use simple and effective elastomer band technology started by electric engine which allows... [See More]
- Form Factor: Portable
- Features: Battery Powered
- Device Type: Seismic Energy Source
from M.A.E. Apparecchiature Elettroniche srl
Vertical geophone 28 Hz with 1 mt cable, double clip connector or split spring (single clamp) available upon request. - DATA SHEET -. Frequency. Natural frequency (fn): 28 Hz. Tolerance: +/- 5 Hz. Max. Fn specific inclination angle: 90 °. Typical spurious frequency: > 380 Hz. Distortion. [See More]
- Form Factor: Portable
- Frequency Range: 28
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 212
from M.A.E. Apparecchiature Elettroniche srl
Horizontal 10 Hhz geophone with 1 m lead cable, double clip or split spring (single spring) connector available upon request. - SPECIFICATIONS -. Frequency. Natural Frequency (fn): 10 Hz. Tolerance: +/- 5%. Typical Spurious frequency: >240 Hz. Distortion. Distortion with 0.7 in/s p.p. coil to... [See More]
- Form Factor: Portable
- Frequency Range: 10
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 212
from M.A.E. Apparecchiature Elettroniche srl
Horizontal geophone 4.5 Hz with 1 mt cable, level bubble, double clip or split-spring (single spring) connector available upon request. - TECHNICAL SPECIFICATIONS -. Frequency. Natural Frequency (fn): 4.5 Hz. Tolerance: +/- 0.5 Hz. Max. tilt angle for specified fn: 0 °. Typical Spurious... [See More]
- Form Factor: Portable
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 212
from M.A.E. Apparecchiature Elettroniche srl
A land streamer is an array of geophones designed to be towed along the ground. The name originates from marine streamers which are strings of hydrophones towed behind boats for marine seismic surveys. Land geophysicists have long envied the high productivity achieved in marine surveys. Now it... [See More]
- Form Factor: Portable
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Number Channels: 24
from M.A.E. Apparecchiature Elettroniche srl
Seismograph for active and passive seismic equipped with 6 channels with 24 bit resolution, extremely compact and simple and intuitive to use. The seismograph is managed by means of a monitor equipped with a tousch screen integrated in the instrumentation. MSR624 is ideal for seismic surveys with... [See More]
- Form Factor: Portable
- Frequency Range: 25000
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 6
from M.A.E. Apparecchiature Elettroniche srl
Used in active seismic surveys together with hammer as source for wave generation, aluminum plate must be used with proper preparation of ground by removing vegetation on ground surface for few centimeters. It allows to easily generate optimal waves in length and repeatability to perform almost all... [See More]
- Form Factor: Portable
- Device Type: Source For Wave Generation
from M.A.E. Apparecchiature Elettroniche srl
Top-range seismic/accelerometeric digitizer equipped with 24-48-72-96 embedded channels for active and passive seismic surveys, dynamic investigations and buildings dynamic studies. X820S basic configuration integrates 24 channels and can be expanded with 24 channels modules, without external boxes,... [See More]
- Form Factor: Portable
- Frequency Range: 25000
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 24 to 96
from M.A.E. Apparecchiature Elettroniche srl
24 bit seismograph for seismic prospecting with refraction, reflection survey, active and passive MASW (Re.Mi.) up to 24 channels, SASW, Down-hole, Cross-hole methods. Unit is equipped with 24 bit resolution acquisition board and is available in 12 channels version expandable to 24. Two 24 pole... [See More]
- Form Factor: Portable
- Frequency Range: 30000
- Device Type: Instrument / Meter
- Number Channels: 12 to 24
from M.A.E. Apparecchiature Elettroniche srl
Seismograph for active and passive seismic, equipped with 6 channels, 24 bit resolution, extremely compact and easy to use. Instrument is managed through an intuitive application which must be installed on a PC or tablet with Windows operative system connected to the instrument through USB... [See More]
- Form Factor: Portable
- Frequency Range: 25000
- Device Type: Instrument / Meter
- Number Channels: 6 to 12
from M.A.E. Apparecchiature Elettroniche srl
Stand-alone seismic digitizer specific for seismological studies and monitoring of seismic events. Instrument is designed for the automatic recording and saving of each seismic event on internal memory or sending to data collection center according to chosen mode. Unit management and programming can... [See More]
- Form Factor: Portable; Stand Alone
- Frequency Range: 25000
- Device Type: Instrument / Meter; Recorder / Totalizer
- Number Channels: 6
from M.A.E. Apparecchiature Elettroniche srl
Starter vertical geophone with cable and connector used to start recording in seismograph. - TECHNICAL SPECIFICATIONS -. Frequency. Natural Frequency (fn): 14 Hz. Tolerance: +/- 5%. Max. tilt angle for specified fn: 20 °. Typical Spurious frequency: >240 Hz. Distortion. Distortion with 0.7... [See More]
- Form Factor: Portable
- Frequency Range: 14
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
from M.A.E. Apparecchiature Elettroniche srl
Vertical geophone 10 htz with 1 m lead cable, double clip or split spring connector available upon request. - SPECIFICATIONS -. Frequency. Natural Frequency (fn): 10 Hz. Tolerance: +/- 2.5%. Max. tilt angle for specified fn: 20 °. Typical Spurious frequency: >250 Hz. Distortion. Distortion... [See More]
- Form Factor: Portable
- Frequency Range: 10
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 212
from M.A.E. Apparecchiature Elettroniche srl
Vertical geophone 14 Htz with 1 m lead cable, double clip or split spring connector available upon request. - SPECIFICATIONS -. Frequency. Natural Frequency (fn): 14 Hz. Tolerance: +/- 5%. Max. tilt angle for specified fn: 20 °. Typical Spurious frequency: >240 Hz. Distortion. Distortion with... [See More]
- Form Factor: Portable
- Frequency Range: 14
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 158
from M.A.E. Apparecchiature Elettroniche srl
Vertical geophone 4,5 Htz with 1 m lead cable, double clip or split spring (single clamp) connector available upon request. - TECHNICAL SPECIFICATIONS -. Frequency. Natural Frequency (fn): 4.5 Hz. Tolerance: +/- 0.5 Hz. Max. tilt angle for specified fn: 0 °. Typical Spurious frequency: >140... [See More]
- Form Factor: Portable
- Frequency Range: 4.5
- Device Type: Sensor / Transducer
- Operating Temperature: -40 to 212