Coated / Painted Light Alloys and Metals

2 Results
Coated Electrogalvanized Sheet -- High Strength Low-Alloy Steel
from Arcelor Mittal USA

Zinc or zinc-iron alloy coating weights or designations [See More]

  • Processing, Temper & Finish: Wrought; Coated / Painted; Regular Matte, Light Matte
  • Specifications: ASTM A 879; ASTM / ASME
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Processing, Temper & Finish: Corrosion Resistant; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; O, H12, H14, H16, H18 Tempers Available
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Aluminum
  • Specifications: EN