Unalloyed / Commercially Pure / Very Low Alloy Light Alloys and Metals
from Materion Corporation
Foil Integrity: Foil is available in three classifications of integrity. Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches. Optically Dense:... [See More]
- Nonferrous: Beryllium
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Applications: Electronics or semiconductors; X-Ray
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Nonferrous: Aluminum
- Specifications: EN
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet; Coated
from Universal Wire Works Inc.
Alloy 1100 is virtually pure aluminum designed to weld grades 1100 and 3003 aluminum sheets, plates, bars, etc. [See More]
- Nonferrous: Aluminum
- Specifications: AMS
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Shape / Form: Wire