Specialty / Other Light Alloys and Metals
2 Results
Copper Beryllium Alloys -- Alloy M25
from Materion Corporation
from Materion Corporation
Alloy M25 by Materion Brush Performance Alloys offers the strength properties of Alloy 25, with the added benefit of being "free machining. ” Alloy M25 rod and wire contain a small amount of lead to provide an alloy tailored for automatic machining operations. Lead promotes formation of finely... [See More]
- Specifications: ASTN
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Round Bar or Rod Stock (optional feature); Wire (optional feature); Flats / Rectangular Bar (optional feature)
- Nonferrous: Beryllium
- Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
Bare Wire -- Universal 1100
from Universal Wire Works Inc.
from Universal Wire Works Inc.
Alloy 1100 is designed for welding alloys 1060, 1100, 1350 and 3003. Alloy 1100 is available in cut length and spool forms for Gas Metal Arc welding, Gas Tungsten Arc welding, Plasma Arc welding and Electron Beam welding. [See More]
- Specifications: AWS
- Shape / Form: Wire
- Nonferrous: Aluminum
- Applications: Alloy Welding