Semi-finished Shape / Mill Stock Light Alloys and Metals

10 Results
Aluminum Bronze -- C61400
from Marmetal Industries, Inc.

Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Specialty / Other Types: Alloy
  • Nonferrous: Aluminum
  • UNS Number: 61400
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.

Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Strip, Coil, Foil, Wire; Strip
  • Specialty / Other Types: Alloy
  • Nonferrous: Titanium
  • UNS Number: 58210
2024 Aluminum Alloy Sheet and Plate
from Alcoa North American Rolled Products

2024 Aluminum Alloy Sheet and Plate. Description. Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the predominant 2XXX series aircraft alloy. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate; Sheet
  • Nonferrous: Aluminum
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock; Cone, Disk
  • Specialty / Other Types: Alloy
  • Nonferrous: Aluminum
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire; Flats / Rectangular Bar (optional feature); Strip (optional feature)
  • Specifications: AMS
  • Nonferrous: Titanium
  • UTS: 50000
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet; Coated
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Aluminum
  • Specifications: EN
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions
from Alcoa North American Rolled Products

7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Processing, Temper & Finish: Wrought; Extruded; Cold Finished, Rolled or Cold Drawn
  • Nonferrous: Aluminum
Consumer Electronics & Industrial Alloy Products -- 5xCE1
from Alcoa North American Rolled Products

5xCE1. This aluminum alloy has a superior anodizing quality that can match any color need. The finishing quality of this alloy is exceptional and can be finished in a variety of textures. Pre-polished/mirror finish is also available in coil form so there is no need to take an extra step in the... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Nonferrous: Aluminum
MIC 6® Aluminum Cast Plate
from Alcoa North American Rolled Products

MIC 6 ® Aluminum Cast Plate. The Best of the Best. MIC 6 ® Aluminum Cast Plate is a blend of the most desirable features of many individual metals. The result is a cast aluminum plate that meets the challenge of product accuracy demanded by today's industry. Because of its cast granular... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Nonferrous: Aluminum
QC-10® Aluminum Mold Alloy
from Alcoa North American Rolled Products

QC-10 ® Aluminum Mold Alloy. QC-10 ® Mold Plate and Forged Block. Specifically designed for production injection molds, QC-10 offers greater strength, stability, and durability than any other 7000 series aluminum mold alloy on the market. Its improved alloy composition provides outstanding... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Nonferrous: Aluminum