Wrought Light Alloys and Metals

5 Results
Cold Rolled Sheet -- Commercial Steel
from Arcelor Mittal USA

Applications in which simple bending or moderate forming is used [See More]

  • Processing, Temper & Finish: Wrought; Cold Finished, Rolled or Cold Drawn; Cold Rolled
  • Specifications: ASTM A1008; ASTM / ASME
  • Specialty / Other Types: Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet (optional feature); Strip (optional feature)
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Processing, Temper & Finish: Corrosion Resistant; Wrought; Cold Finished, Rolled or Cold Drawn; Coated / Painted; O, H12, H14, H16, H18 Tempers Available
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Aluminum
  • Specifications: EN
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.

Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]

  • Processing, Temper & Finish: Annealed; Hardened / Heat Treated (optional feature); Corrosion Resistant; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature)
  • Specialty / Other Types: Alloy
  • Nonferrous: Titanium
  • UNS Number: 58210
7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions
from Alcoa North American Rolled Products

7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions. Description. Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX alloy was specifically developed for use in compression-dominated structures and provides advantages over... [See More]

  • Processing, Temper & Finish: Wrought; Extruded; Cold Finished, Rolled or Cold Drawn
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Nonferrous: Aluminum
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions
from Alcoa North American Rolled Products

7150-T7751 Aluminum Plate and 7150-T77511 Extrusions. Major Breakthrough. Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar strength. Alloy 7150-T77 provides peak strength through the... [See More]

  • Processing, Temper & Finish: Wrought; Extruded; Cold Finished, Rolled or Cold Drawn
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate
  • Nonferrous: Aluminum