Coil Stock Light Alloys and Metals

2 Results
Coated Sheet Coil -- 1100 Alloy
from Aleris International, Inc.

Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]

  • Nonferrous: Aluminum
  • Specifications: EN
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet; Coated
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.

Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]

  • Nonferrous: Titanium
  • UNS Number: 58210
  • Specialty / Other Types: Alloy
  • Specifications: UNS; ASTM / ASME