Alloy Light Alloys and Metals
from Aleris International, Inc.
Aleris is one of the leading suppliers of common alloy aluminum bare sheet made from recycled aluminum via two different methods: direct-chill and continuous-cast. The Aleris direct-chill casting facility is located in Lewisport, Kentucky, while our continuous casting mini-mills are located in... [See More]
- Nonferrous: Aluminum
- Specifications: EN
- Specialty / Other Types: Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Sheet; Coated
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Nonferrous: Aluminum
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock; Cone, Disk
- Specialty / Other Types: Alloy
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
from Universal Wire Works Inc.
Universal 321 is a titanium stabilized filler metal used with the gas metal arc and gas tungsten arc processes. Universal 321 stabilized weldments are often subjected to severe corrosive and high temperature service such as; aircraft exhaust manifolds, cabin heaters, fire walls and pressure vessels. [See More]
- Nonferrous: Titanium
- Specifications: AMS
- Specialty / Other Types: Alloy
- Shape / Form: Wire
from Ulbrich Stainless Steels & Special Metals, Inc.
Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]
- Nonferrous: Titanium
- UNS Number: 58210
- Specialty / Other Types: Alloy
- Specifications: UNS; ASTM / ASME
from Marmetal Industries, Inc.
Applications. Air Conditioners. Heat Exchangers. Military Applications. Marine Products (saltwater). Materials In Stock. Cartridge brass. Muntz metal. Naval brass. Stainless steel. Diamondized naval brass. Curpo nickel (90-10). Cupro nickel (70-30). Aluminum bronze [See More]
- Nonferrous: Aluminum
- UNS Number: 61400
- Specialty / Other Types: Alloy
- Specifications: UNS