Automotive / Vehicular Light Alloys and Metals

2 Results
Titanium Alloy -- Grade 9 Ti 3-2.5
from Ulbrich Stainless Steels & Special Metals, Inc.

Grade 9 Titanium (Ti 3-2.5) Strip, Foil, Coil, Wire, ASTM B265 GR9, MIL-T-9046 AB-5. APPLICATIONS OF GRADE 9 TITANIUM. Honeycombs. bellows. tubing for hydraulic systems. golf club shafts. tennis racquets. bicycle frames. DESCRIPTION OF GRADE 9 TITANIUM. Titanium Alloy 3-2.5 (Grade 9) is a medium... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Chemical or material processing; Marine; Honeycombs, Bellows, Tubing For Hydraulic Systems, Golf Club Shafts, Tennis Racquets and Bicycle Frames
  • Specialty / Other Types: Alloy
  • Nonferrous: Titanium
  • UNS Number: 56320
Copper Beryllium Alloys -- Alloy 10
from Materion Corporation

Alloy 10 by Materion Brush Performance Alloys combines moderate yield strength, up to 140 ksi, with electrical and thermal conductivity from 45 to 60 percent of pure copper. [See More]

  • Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
  • Shape / Form: Wire (optional feature)
  • Nonferrous: Beryllium
  • Processing, Temper & Finish: Hardened / Heat Treated