ASTM / ASME Light Alloys and Metals
2 Results
Cold Rolled Sheet -- Commercial Steel
from Arcelor Mittal USA
from Arcelor Mittal USA
Applications in which simple bending or moderate forming is used [See More]
- Specifications: ASTM A1008; ASTM / ASME
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet (optional feature); Strip (optional feature)
- Specialty / Other Types: Alloy
- Thickness: 0.0100 to 0.1170
Titanium Alloy -- Grade 21 Ti Beta 21 S
from Ulbrich Stainless Steels & Special Metals, Inc.
from Ulbrich Stainless Steels & Special Metals, Inc.
Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]
- Specifications: UNS; ASTM / ASME
- Specialty / Other Types: Alloy
- Nonferrous: Titanium
- UNS Number: 58210