Titanium / Titanium Alloy Light Alloys and Metals
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Nonferrous: Titanium
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock; Cone, Disk
- Specialty / Other Types: Alloy
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
from Ulbrich Stainless Steels & Special Metals, Inc.
Titanium Beta 21S Strip, Coil, Foil, Wire. WHAT IS TITANIUM BETA 21S?. Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta 21 S offers the good formability and weldability of a beta... [See More]
- Nonferrous: Titanium
- UNS Number: 58210
- Specialty / Other Types: Alloy
- Specifications: UNS; ASTM / ASME
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Nonferrous: Titanium
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock (optional feature); Plate (optional feature); Sheet (optional feature); Wire; Flats / Rectangular Bar (optional feature); Strip (optional feature)
- Specifications: AMS
- UTS: 50000