SOD-323 Power Diodes

4 Results
1 A low VF MEGA Schottky barrier rectifier -- PMEG3010BEA,115
from Nexperia B.V.

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR... [See More]

  • Package: SOD-323; SOD323 SOD323
  • IF: 1
  • VF: 0.1300 to 130
  • IR: 3.00E-5
PDZ15B/S911X [PDZ15B/S911X from Nexperia B.V.]
from Rochester Electronics

Low-power general purpose voltage regulator [See More]

  • Package: SOD-323; SOD-323
  • RoHS Compliant: RoHS
1 A very low VF Schottky barrier rectifier -- PMEG3010EJ,115
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Package: SOD-323; SOD323F SOD323F
  • IF: 1
  • VF: 0.1300 to 130
  • IR: 3.00E-5
100 V, 1 A low leakage current Schottky barrier rectifier -- PMEG10010CELXD-QX
from Nexperia B.V.

Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]

  • Package: SOD-323; SOD323HP SOD323HP
  • IF: 1.4
  • VF: 0.7800 to 780
  • IR: 1.40E-6