DPAK Power Diodes
from Infineon Technologies AG
Infineon's CoolSiC ™ Schottky diodes 600V G3 feature the industry ’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same... [See More]
- Package: DPAK; PG-TO252-3
- IF: 3000
- VF: 2.1
- IR: 2.30E-4
from Rochester Electronics
Schottky Power Rectifier, Switch-mode, 10 A, 35 V [See More]
- Package: DPAK; DPAK (SINGLE GAUGE) TO-252
- RoHS Compliant: RoHS
from Infineon Technologies AG
Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The benefits of the already existing high voltage technology CoolSiC ™ Schottky diode 650 V... [See More]
- Package: DPAK; PG-HDSOP-10
- IF: 8000
- VF: 1.25
- IR: 8.00E-4
from Rochester Electronics
Low drop power Schottky rectifier [See More]
- Package: DPAK; TO 252 DPAK
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a DPAK real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a... [See More]
- Package: DPAK; PG-TO252-2
- IF: 2000
- VF: 1.4
- IR: 0.0012