D2PAK Power Diodes
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 8000
- VF: 1.5
- IR: 1.00E-3
from Rochester Electronics
Schottky Power Rectifier, Switch-mode, 10 A, 45 V [See More]
- Package: D2PAK; D2PAK 2 LEAD
- RoHS Compliant: RoHS
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 16000
- VF: 1.5
- IR: 0.0030
from Rochester Electronics
Schottky Power Rectifier, Dual, 40 A, 100 V [See More]
- Package: D2PAK; D2PAK 2 LEAD
from Infineon Technologies AG
1200 V Silicon Carbide Schottky diode in D ²PAK real 2-pin package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 5 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 5000
- VF: 1.5
- IR: 2500
from Rochester Electronics
Automotive 100 V, 15 A dual Power Schottky Rectifier [See More]
- Package: D2PAK; D2PAK
- RoHS Compliant: RoHS
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in D2PAK real2pin. The CoolSiC ™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 6000
- VF: 1.5
- IR: 3.00E-4
from Infineon Technologies AG
The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150 °C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features. Lowest V F values. Softest... [See More]
- Package: D2PAK; TO-220; PG-TO263-3
- VF: 1.65 to 2.15
- Configuration: Single
- IF: 18000 to 31000
from Utmel Electronic Limited
DIODE ARRAY GP 400V 4A D2PAK [See More]
- Package: D2PAK; D2PAK
- Pin Count: 3
- Configuration: Array
- VF: 2.2
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Pin Count: 3
- Configuration: Array
- VF: 0.7700
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V DPAK [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- Pin Count: 3
- Configuration: Array
- VF: 0.8000
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 30V I2PAK [See More]
- Package: D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
- Pin Count: 3
- Configuration: Array
- VF: 0.4600
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 45V D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- Pin Count: 3
- Configuration: Array
- VF: 0.5600
from Utmel Electronic Limited
DIODE GEN PURP 600V 5A D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- IF: 5000
- VF: 1.9
- IR: 0.0500
from Utmel Electronic Limited
DIODE GEN PURP 600V 9A DPAK [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- IF: 100000
- VF: 1.9
- IR: 0.0500
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 8A D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VF: 0.7100
- Pin Count: 3
- IF: 8000
from Utmel Electronic Limited
Diode Schottky 60V 30A 3-Pin(3+Tab) TO-262 Tube [See More]
- Package: D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
- IF: 1.00E6
- VF: 0.6200
- Tj: -55 to 150
from Utmel Electronic Limited
Rectifiers 8A, 600V Stealth II Rectifier [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- IF: 8000
- VF: 2.6
- IR: 0.1000
from Utmel Electronic Limited
Schottky Diodes & Rectifiers 5.5 Amp 100 Volt [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.7700
- Pin Count: 3
- IF: 5500
from Utmel Electronic Limited
STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263 [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- IF: 20000
- VF: 1.5
- IR: 0.0100