Single Power Diodes

39 Results
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100 -- 120LQ100
from Infineon Technologies AG

120A 100V Hi-Rel Schottky Discrete Diode in a SMD-1 package - Base Part Number. Similar Parts. 120LQ100. Base Part Number. 120LQ100SCS. JANS Screening. 120LQ100SCX. JANTX Screening. 120LQ100SCV. JANTXV Screening. 120LQ100D. SMD1 Carrier Option [See More]

  • Configuration: Single
  • Package: C-CCN-3
Axial-Lead Glass-Bodied High Voltage Diode -- 1N6529
from Voltage Multipliers, Inc.

Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]

  • Configuration: Single
  • VF: 3
  • Package: Axial-Leaded, Glass
  • IF: 25
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD100E120D7 -- IDWD100E120D7
from Infineon Technologies AG

Soft-switching 1200 V, 100 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features. Low forward voltage (VF). Very soft and fast recovery behavior. Low reverse recovery charge. HV-H3TRB pass by JEDEC Standard. Tvjmax = 175 °C. Qualified according to JEDEC. Benefits. [See More]

  • Configuration: Single
  • VF: 2.5 to 3
  • Package: TO-247; PG-TO247-2
  • IF: 105000 to 150000
Epoxy High Current High Voltage Diode -- K100F
from Voltage Multipliers, Inc.

K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete... [See More]

  • Configuration: Single
  • VF: 13
  • Package: Axial-Leaded, Epoxy
  • IF: 1500
Power - Diode & Thyristor (Si/SiC) - Silicon Diodes - IDWD100E65E7 -- IDWD100E65E7
from Infineon Technologies AG

Soft-switching 650 V, 100 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application. Summary of Features. Low and temperature stable VF. Very soft and fast recovery behavior. Low... [See More]

  • Configuration: Single
  • VF: 1.65 to 2.1
  • Package: TO-247; PG-TO247-2
  • IF: 105000 to 150000
QPL High Voltage Diode -- JANTX1N6513
from Voltage Multipliers, Inc.

Military qualified diodes, axial-leaded and surface mount, including JANTX/JANTXV. Hermetically sealed glass high voltage diodes are processed per MIL-PRF-19500, MIL_STD-750, and the application slash sheets, /575,/576, and /577. VMI offers the most complete range of MIL qualified, high voltage,... [See More]

  • Configuration: Single
  • VF: 3.5
  • Package: Axial-Leaded
  • IF: 2000
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Modules - DZ435N36K -- DZ435N36K
from Infineon Technologies AG

50 mm Single Rectifier Diode Module with 3600 V in pressure contact technology. Single Rectifier Diode 50 mm Power Block 3600 V, 435 A module for phase control in pressure contact technology using an isolated copper base plate. Summary of Features. Pressure contact technology for high reliability. [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: BG-PB501-1
Surface Mount High Voltage Diode -- 1N6513LL
from Voltage Multipliers, Inc.

Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]

  • Configuration: Single
  • VF: 3.5
  • Package: Formed-Lead
  • IF: 2000
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Modules - ND171N18K -- ND171N18K
from Infineon Technologies AG

34 mm Single Rectifier Diode Module with 1800 V in pressure contact technology. Single Rectifier Diode 34 mm Power Block 1800 V, 171 A module for phase control in pressure contact technology using an isolated copper base plate. Summary of Features. Pressure contact technology for high reliability. [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: BG-PB34AT-1, BG-PB34-1
Surface Mount High Voltage Diode -- SMF6529
from Voltage Multipliers, Inc.

Tabbed, molded, and formed lead diodes. Specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode, 2kV, 3kV, 5kV and 15kV, 100nS-, 70nS, 50nS, 30nS and High Temperature, 200 °C, 2kV, 3kV, and 5kV Diodes. VMI offers the most... [See More]

  • Configuration: Single
  • VF: 3
  • Package: Epoxy, J-Lead
  • IF: 25
Silicon Diodes -- IDB18E120
from Infineon Technologies AG

The 1200 V, 18 A emitter controlled silicon power diode in a D2PAK TO-263 package displays excellent softness and VF behaviour and is qualified with a T j(max) of 150 °C. The diodes are also available halogen-free according to IEC61249-2-21. Summary of Features. Lowest V F values. Softest... [See More]

  • Configuration: Single
  • VF: 1.65 to 2.15
  • Package: D2PAK; TO-220; PG-TO263-3
  • IF: 18000 to 31000
Silicon Diodes -- IDFW40E65D1E
from Infineon Technologies AG

650 V silicon power diode in TO-247 package. Rapid 1 switching 650 V, 40 A emitter controlled silicon power diode in a TO-247 advanced isolation package for a best cost efficient solution. Summary of Features. 650V emitter controlled technology. Temperature stable behavior of key parameters. Low... [See More]

  • Configuration: Single
  • VF: 1.7 to 2.1
  • Package: TO-247; PG-HSIP247-3
  • IF: 40000 to 42000
Silicon Diodes -- IDP08E65D1
from Infineon Technologies AG

650 V silicon power diode in TO-220 real2pin package. Rapid 1 switching 650 V, 8 A emitter controlled power silicon diodes in a TO-220 real2pin package is perfectly suited for Power Factor Correction (PFC) topologies, typically found in major home appliances such as air conditioners and washing... [See More]

  • Configuration: Single
  • VF: 1.35
  • Package: TO-220; PG-TO220-2
  • IF: 8000 to 16000
Silicon Diodes -- IDV08E65D2
from Infineon Technologies AG

Rapid 2 switching 650 V, 8 A emitter controlled power silicon diode in a TO-220 FullPAK package is designed for applications switching between 40 kHz and 100 kHz. Summary of Features. Lowest reverse recovery charge (Qrr): forward voltage (VF) ratio for BiC performance. Low reverse recovery time... [See More]

  • Configuration: Single
  • VF: 1.6
  • Package: TO-220; PG-TO220-2
  • IF: 8000
Silicon Diodes -- IDW100E60
from Infineon Technologies AG

600 V silicon power diode in TO-247 package. The 600 V, 100 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz. Summary of Features. Lowest V F values. Softest diodes available on the market. T j(max) of 175 °C. [See More]

  • Configuration: Single
  • VF: 1.65
  • Package: TO-247; PG-TO247-3
  • IF: 100000 to 150000
Thyristor / Diode Modules -- DZ1100N22K TIM
from Infineon Technologies AG

70 mm Rectifier Diode Module with 2200 V in pressure contact technology. Rectifier Diode 70 mm Power Block 2200 V, 1100 A module for phase control in pressure contact technology with pre-applied Thermal Interface Material. With TIM modules a reproducible thermal performance of power electronic... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: BG-PB70AT-1
Thyristor / Diode Modules -- DZ950N44K
from Infineon Technologies AG

70 mm Single Rectifier Diode Module with 4400 V in pressure contact technology. Single Rectifier Diode 70 mm Power Block 4400 V, 950 A module with high reliable pressure contact technology using an isolated copper base plate. Summary of Features. Pressure contact technology for high reliability. [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: BG-PB70-1
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-15kA CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: CELL
Diodes in various packages made for main rectification in 1 phase bridge configurations -- FBO16-12N
from Littelfuse, Inc.

Diodes in various packages made for main rectification in 1 phase bridge configurations. [See More]

  • Configuration: Single
  • VF: 0.8100
  • Package: i4-Pac
STMICROELECTRONICS STPSC20065WY Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, DO-247New -- 761-STPSC20065WY [STPSC20065WY from STMicroelectronics]
from Utmel Electronic Limited

STMICROELECTRONICS STPSC20065WY Silicon Carbide Schottky Diode, Single, 650 V, 20 A, 62 nC, DO-247New [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: DO-247-2 (Straight Leads)
  • VF: 1.45
RF Power Limiter Diode -- HSMP-4820
from Broadcom Inc.

The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]

  • Configuration: Single
  • Pin Count: 3
  • Package: SOT23
  • IF: 10
Pin Diode Limiter -- Model 0300-1300
from Empower RF Systems

Low insertion loss & leakage power circuit protection, high power handling [See More]

  • Configuration: Single
  • Package: TD311 (I, II)
Medium Powr High Voltage Silicon Diode -- 2CL2F
from Elite Semiconductor Products, Inc.

Medium Power High Voltage Silicon Diode [See More]

  • Configuration: Single
  • VF: 10
  • Pin Count: 2
  • IF: 100 to 220
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-15kA Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: Radial Lead
Diodes in various packages made for main rectification in 1 phase bridge configurations -- GBO25-12NO1
from Littelfuse, Inc.

Diodes in various packages made for main rectification in 1 phase bridge configurations. [See More]

  • Configuration: Single
  • VF: 0.7400
  • Package: GBFP
RF Power Limiter Diode -- HSMP-482B
from Broadcom Inc.

The HSMP-482B / HSMP-482x pin diodes are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]

  • Configuration: Single
  • Pin Count: 3
  • Package: SOT323
  • IF: 10
Power Rectifier -- MBR2060CT
from Elite Semiconductor Products, Inc.

Features: 20 Amps Total. Guard-Ring for Stress Protection. Low Forward Voltage. Guaranteed Reverse Avalanche. Low Power Loss/High Efficiency. High Surge Capacity. Low Stored Charge Majority Carrier Conduction [See More]

  • Configuration: Single
  • Pin Count: 3
  • Package: TO-220AB Molded Plastic Body
  • VF: 0.7500 to 0.9500
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-20 CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: CELL
Power Rectifier Diode -- BY 214-200
from Elite Semiconductor Products, Inc.

Power Rectifier Diodes [See More]

  • Configuration: Single
  • Pin Count: 2
  • Package: AG
  • VF: 1.2
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-20 Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: Radial Lead
Silicon Power Rectifier Diode -- 1N3288A
from Elite Semiconductor Products, Inc.

Standard Recovery Rectifier [See More]

  • Configuration: Single
  • Pin Count: 1
  • Package: DO-8
  • VF: 1.5
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-40 CELL
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: CELL
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- MAX-40 Radial Lead
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: Radial Lead
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX-10kA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: SMD
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX-6kA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: SMD
Power TVS MAX -20 / 40 / SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA / SMDMAX15ka / MAX 15kA Series / MAX 20kA Series -- SMDMAX15KA
from MDE Semiconductor, Inc.

MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: SMD
Power TVS MAXPak Series -- MAX-100
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: Radial Lead
Power TVS MAXPak Series -- MAX-422M
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: Radial Lead
Power TVS MAXPak Series -- MAX-50M
from MDE Semiconductor, Inc.

MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]

  • Configuration: Single
  • RoHS Compliant: RoHS
  • Package: Radial Lead