SOT323 Power Diodes

2 Results
40 V, 200 mA Schottky barrier diode -- BAT854W,115
from Nexperia B.V.

Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits. Very low forward voltage. Very low reverse current. Guard ring protected. Very small SMD plastic... [See More]

  • Package: SOT323; SOT323 SOT323
  • IR: 5.00E-7
  • IF: 200
  • IFSM: 1
RF Power Limiter Diode -- HSMP-482B
from Broadcom Inc.

The HSMP-482B / HSMP-482x pin diodes are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]

  • Package: SOT323
  • Pin Count: 3
  • Configuration: Single
  • IF: 10