SOT223 Power Diodes
2 Results
Schottky barrier double diode -- BAT160A,115
from Nexperia B.V.
from Nexperia B.V.
Planar Schottky barrier double diode encapsulated in a SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Features and benefits. Low switching losses. Capability of absorbing very high surge current. Fast recovery time. Guard ring protected. Plastic SMD package. Applications. Low power... [See More]
- Package: SOT223; SOT223 SOT223
- IF: 1
- VF: 0.4000 to 400
- IR: 3.50E-4
BCR08DS-14AT13#B10 [BCR08DS-14AT13#B10 from Renesas Electronics Corporation]
from Rochester Electronics
from Rochester Electronics
TRIAC, 700 V, 0.8A, Low Power Use [See More]
- Package: SOT223; SOT-223
- RoHS Compliant: RoHS