SOD-123 Power Diodes
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]
- Package: SOD-123; SOD123W SOD123W
- IFSM: 50
- VF: 0.2500 to 250
- Tj: 150
from Rochester Electronics
MBR0540T3G - Schottky Power Rectifier, Surface Mount, 0.5 A, 40 V [See More]
- Package: SOD-123; SOD-123-CPR
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Package: SOD-123; SOD123F SOD123F
- IF: 1
- VF: 0.1300 to 130
- IR: 3.00E-5
from Rochester Electronics
500 mA, 40 V, Schottky Power Rectifier, Surface Mount [See More]
- Package: SOD-123; SOD-123
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Package: SOD-123; SOD123FL SOD123FL
- IF: 1.4
- VF: 0.5650 to 565
- IFSM: 40
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Package: SOD-123; SOD123HP SOD123HP
- IF: 1.4
- VF: 0.7250 to 725
- IR: 1.50E-4
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 20 V. [See More]
- Package: SOD-123; SOD123 SOD123
- IF: 0.5000
- VF: 0.1300 to 130
- IR: 4.00E-5
from ODG (Origin Data Global)
100 V, 1 A POWER SCHOTTKY TRENCH [See More]
- Package: SOD-123; SOD-123F
- IR: 0.0017
- VF: 0.7250
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 2A SOD123F [See More]
- Package: SOD-123; SOD-123F
- IF: 2000
- VF: 0.9600
- IR: 1.00E-3
from ODG (Origin Data Global)
POWER ZENER DIODE SOD123F T &R 3K [See More]
- Package: SOD-123; SOD-123F
- IR: 1.00E-3
- VF: 0.9000
- Tj: -65 to 150
from Utmel Electronic Limited
DIODE SCHOTTKY 30V 2A SOD123FL [See More]
- Package: SOD-123; SOD-123F
- IF: 40000
- VF: 0.4300
- IR: 1