TO-247 Power Diodes
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in TO-247-3 package. The CoolSiC ™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged... [See More]
- Package: TO-247; PG-TO247-3
- IF: 10000
- VF: 1.4
- IR: 0.0060
from Rochester Electronics
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 30 A, 600 V [See More]
- Package: TO-247; TO-247
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in TO-247-2 package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 10 A is now available in a TO-247 real 2-pin package, for easy exchange of bipolar Si diodes commonly used today. The expanded 8.7 mm creepage and clearance distances in the new... [See More]
- Package: TO-247; PG-TO247-2
- IF: 35000
- VF: 1.4
- IR: 6000
from Infineon Technologies AG
CoolSiC ™ Schottky diode 2000 V, 10 A generation 5 in a TO-247-2 package enables higher efficiency and design simplification in high DC link systems up to 1500 VDC. The diode offers first-class thermal performance thanks to the .XT interconnection technology and is highly robust against... [See More]
- Package: TO-247; PG-TO247-2
- IF: 10000
- VF: 1.5
- IR: 0.0050
from Infineon Technologies AG
Soft-switching 1200 V, 100 A Emitter Controlled 7 silicon diode in TO-247-2 2pin package. Summary of Features. Low forward voltage (VF). Very soft and fast recovery behavior. Low reverse recovery charge. HV-H3TRB pass by JEDEC Standard. Tvjmax = 175 °C. Qualified according to JEDEC. Benefits. [See More]
- Package: TO-247; PG-TO247-2
- VF: 2.5 to 3
- Configuration: Single
- IF: 105000 to 150000
from Infineon Technologies AG
Soft-switching 650 V, 100 A emitter controlled 7 silicon diode in TO-247 real to leads 2pin package with improved softness, humidity ruggedness and reliability for Indutrial and Home appliance application. Summary of Features. Low and temperature stable VF. Very soft and fast recovery behavior. Low... [See More]
- Package: TO-247; PG-TO247-2
- VF: 1.65 to 2.1
- Configuration: Single
- IF: 105000 to 150000
from Infineon Technologies AG
650 V silicon power diode in TO-247 package. Rapid 1 switching 650 V, 40 A emitter controlled silicon power diode in a TO-247 advanced isolation package for a best cost efficient solution. Summary of Features. 650V emitter controlled technology. Temperature stable behavior of key parameters. Low... [See More]
- Package: TO-247; PG-HSIP247-3
- VF: 1.7 to 2.1
- Configuration: Single
- IF: 40000 to 42000
from Infineon Technologies AG
600 V silicon power diode in TO-247 package. The 600 V, 100 A emitter controlled silicon power diode in a TO-247 package has been primarily designed for motor drive applications up to 30kHz. Summary of Features. Lowest V F values. Softest diodes available on the market. T j(max) of 175 °C. [See More]
- Package: TO-247; PG-TO247-3
- VF: 1.65
- Configuration: Single
- IF: 100000 to 150000
from ODG (Origin Data Global)
ULTRAFAST POWER DIODE [See More]
- Package: TO-247; TO-247-3
- IR: 0.0100
- VF: 2
- trr: 90
from Littelfuse, Inc.
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]
- Package: TO-247; ISO247
- VF: 0.8100
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 1200V TO247 [See More]
- Package: TO-247; TO-247-3
- VF: 1.5
- Configuration: Array
- IF: 10000
from Littelfuse, Inc.
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]
- Package: TO-247; TO-247AD
- VF: 0.8300
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 150V TO247 [See More]
- Package: TO-247; TO-247-3
- Pin Count: 3
- Configuration: Array
- VF: 0.8400
from Littelfuse, Inc.
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]
- Package: TO-247; TO-247AD
- VF: 0.8100
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 30V TO247 [See More]
- Package: TO-247; TO-247-3
- Pin Count: 3
- Configuration: Array
- VF: 0.5500
from Littelfuse, Inc.
Comes with a broad variaty of packages and breakdown voltages up to 1800V [See More]
- Package: TO-247; TO-247AD
- VF: 0.8200
from Littelfuse, Inc.
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]
- Package: TO-247; ISOPLUS247
- VF: 0.8100
from Littelfuse, Inc.
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]
- Package: TO-247; ISOPLUS247
- VF: 0.8100
from Littelfuse, Inc.
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. [See More]
- Package: TO-247; ISOPLUS247
- VF: 0.8100
from Littelfuse, Inc.
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. [See More]
- Package: TO-247; TO-247AD
from Littelfuse, Inc.
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. [See More]
- Package: TO-247; ISO247