RoHS Compliant Power Diodes
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882D leadless ultra small Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR... [See More]
- Package: SOD882D SOD882D
- IR: 2.00E-4
- VF: 0.1800 to 180
- IFSM: 3
from Rochester Electronics
AC Thyristor Triac power switch [See More]
- Package: SOT186A
- RoHS Compliant: RoHS
from Infineon Technologies AG
EasyBRIDGE 1 1200 V, 20 A diode bridge module with CoolSiC ™ Schottky diode, PressFIT contact technology and NTC. Summary of Features. Uses best in class SiC Schottky Diode Gen 5 technology. Optimal pin out. PressFIT technology. Broadest Easy portfolio. Benefits. latest SiC diode generation to... [See More]
- Package: AG-EASY1B
- RoHS Compliant: RoHS
- IFSM: 150
from Nexperia B.V.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 30 V. Very low forward... [See More]
- Package: SOD-523; SOD523 SOD523
- IF: 0.5000
- VF: 0.1800 to 180
- IR: 2.00E-4
from Rochester Electronics
TRIAC, 700 V, 0.8A, Low Power Use [See More]
- Package: SOT223; SOT-223
- RoHS Compliant: RoHS
from Infineon Technologies AG
eupec ™ EconoBRIDGE ™ - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features. 2.5 kV AC 1min Insulation. Al 2O 3 Substrate with Low Thermal Resistance. High Power Density. High mechanical robustness. Isolated copper base plate. [See More]
- Package: AG-ECONO2B
- RoHS Compliant: RoHS
- IFSM: 550
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse... [See More]
- Package: SOD-123; SOD123W SOD123W
- IFSM: 50
- VF: 0.2500 to 250
- Tj: 150
from Rochester Electronics
Triac Medium Power Use [See More]
- Package: TO-220; TO-220AB4
- RoHS Compliant: RoHS
from Infineon Technologies AG
eupec ™ EconoBRIDGE ™ - 1600V Diode Bridge Modules in EconoPACK ™2 housing with IGBT4 Brake Chopper and PressFIT contact technology for a more compact converter design. Summary of Features. Tvj op = 150 °C. Al(2)O(3) Substrate with Low Thermal Resistance. High Power Density. [See More]
- Package: AG-ECONO2B
- RoHS Compliant: RoHS
- IFSM: 1600
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR... [See More]
- Package: SOD-323; SOD323 SOD323
- IF: 1
- VF: 0.1300 to 130
- IR: 3.00E-5
from Rochester Electronics
Triac Medium Power Use [See More]
- Package: TO-220; TO-220-3
- RoHS Compliant: RoHS
from Infineon Technologies AG
EasyBRIDGE 1 1600 V, 50 A Diode Bridge module with 1200 V TRENCHSTOP ™ IGBT7 Brake Chopper. Summary of Features. 1600 V rectifier diodes brake. Chopper: IGBT and diode are based on latest micro-pattern trenches technology. Optimized for drive applications. Complete portfolio in 12 mm height. [See More]
- Package: AG-EASY1B
- RoHS Compliant: RoHS
- IFSM: 50
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD123F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Package: SOD-123; SOD123F SOD123F
- IF: 1
- VF: 0.1300 to 130
- IR: 3.00E-5
from Rochester Electronics
Medium Power use TRIAC, 600V, 10A [See More]
- Package: TO-220; TO-220FN
- RoHS Compliant: RoHS
from Infineon Technologies AG
EasyBRIDGE 1 - 1600V Diode Bridge Modules with Brake Chopper and NTC for a more compact converter design. Summary of Features. Unbeatable Robustness. Trench IGBT 4. Al(2)O(3) Substrate with Low Thermal Resistance. Compact Design. PressFIT Contact Technology. Rugged mounting due to integrated... [See More]
- Package: AG-EASY1B
- RoHS Compliant: RoHS
- IFSM: 605
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOD323F small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Package: SOD-323; SOD323F SOD323F
- IF: 1
- VF: 0.1300 to 130
- IR: 3.00E-5
from Rochester Electronics
Medium Power use TRIAC, 600V, 12A [See More]
- Package: TO-220; TO-220ABS
- RoHS Compliant: RoHS
from Infineon Technologies AG
eupec ™ EconoBRIDGE ™ - 1600V Half Controlled Bridge Modules with NTC for a more compact converter design. Summary of Features. 4 kV AC 1 min Insulation. Integrated NTC temperature sensor. Isolated Base Plate. PressFIT Contact Technology. RoHs-compliant. Benefits. Compact design. [See More]
- Package: AG-ECONO4
- RoHS Compliant: RoHS
- IFSM: 1800
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]
- Package: SOT23; SOT23 SOT23
- IF: 1
- VF: 0.1300 to 130
- IR: 3.00E-5
from Rochester Electronics
Medium Power use TRIAC, 600V, 12A [See More]
- Package: TO-220; TO-220-3FP
- RoHS Compliant: RoHS
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 8000
- VF: 1.5
- IR: 1.00E-3
from Nexperia B.V.
The NID1100is a low forward-voltage drop ideal diode with forward and reverse voltage blocking. It can be used to replace rectifiers in low voltage systems unable to tolerate the high voltage drops of conventional Schottky diodes. The device operates over an input voltage range of 1.5 V to 5.5 V and... [See More]
- Package: SOT753 SOT753
- RoHS Compliant: RoHS
- Tj: 125
from Rochester Electronics
Triac Low Power Use [See More]
- Package: TO-92; TO-92-3
- RoHS Compliant: RoHS
from Infineon Technologies AG
The 5th Generation CoolSiC ™ Automotive Schottky Diode and represents Infineon leading edge technology for Silicon Carbide Schottky Barrier diodes. Thanks to a compact design and a technology based on thin wafers, this family of products shows improved efficiency over all load conditions... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 16000
- VF: 1.5
- IR: 0.0030
from Nexperia B.V.
The NID1101is a compact, high-efficiency ideal diode that replaces traditional Schottky diodes in low-voltage power systems. It provides a low froward voltage drop alternative to traditional Schottky diodes while integrating both forward and true reverse current blocking. The NID1101operates across... [See More]
- Package: WLCSP4_SOT8113 WLCSP4_SOT8113
- RoHS Compliant: RoHS
- Tj: 150
from Rochester Electronics
Medium Power Use Non-Insulated TRIAC, 600V, 5A [See More]
- Package: SOP8
- RoHS Compliant: RoHS
from Infineon Technologies AG
Infineon's CoolSiC ™ Schottky diodes 600V G3 feature the industry ’s lowest device capacitance for any given current rating, which further enhances overall system efficiency, especially at higher switching frequencies and under low load conditions. The generation 3 is based on the same... [See More]
- Package: DPAK; PG-TO252-3
- IF: 3000
- VF: 2.1
- IR: 2.30E-4
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD882 leadless ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 100 mA. Reverse voltage: VR ≤ 30 V. Low forward... [See More]
- Package: SOD882 SOD882
- RoHS Compliant: RoHS
from Rochester Electronics
Power Integrated Module (PIM) Boost Converter Stage for Multiphase and Semi-Bridgeless PFC with SiC Diodes [See More]
- Package: APMCD-B16 / 12LD, AUTOMOTIVE MODULE
- RoHS Compliant: RoHS
from Infineon Technologies AG
Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom. The benefits of the already existing high voltage technology CoolSiC ™ Schottky diode 650 V... [See More]
- Package: DPAK; PG-HDSOP-10
- IF: 8000
- VF: 1.25
- IR: 8.00E-4
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD123FL small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 1 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Package: SOD-123; SOD123FL SOD123FL
- IF: 1.4
- VF: 0.5650 to 565
- IFSM: 40
from Rochester Electronics
HZ5HB1 - Zener Diode for Stabilized Power [See More]
- Package: DO-35; DO-35, DO-204AH
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in TO-220 real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a TO-220 real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with... [See More]
- Package: TO-220; PG-TO220-2
- IF: 2000
- VF: 1.4
- IR: 0.0012
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High surge current robustness. High power capability due to clip-bond package. Power flat lead plastic... [See More]
- Package: SOD-323; SOD323HP SOD323HP
- IF: 1.4
- VF: 0.7800 to 780
- IR: 1.40E-6
from Rochester Electronics
Epitaxial Planar Zener Diode for Stabilized Power Supply [See More]
- Package: DO-213AC-2
- RoHS Compliant: RoHS
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in TO-220 real2pin. The CoolSiC ™ Schottky diode 650 V, 4 A generation 5 in TO-220 real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is... [See More]
- Package: TO-220; PG-TO220-2
- IF: 4000
- VF: 1.5
- IR: 2.00E-4
from Nexperia B.V.
Planar Schottky barrier rectifier encapsulated in a CFP3-HP (SOD123HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Extremely low leakage current. High surge current robustness. High power capability due to clip bond package. Power flat... [See More]
- Package: SOD-123; SOD123HP SOD123HP
- IF: 1.4
- VF: 0.7250 to 725
- IR: 1.50E-4
from Rochester Electronics
Epitaxial Planar Zener Diode for Stabilized Power Supply [See More]
- Package: MPAK3
- RoHS Compliant: RoHS
from Infineon Technologies AG
Unparalleled efficiency and price performance. The CoolSiC ™ Schottky diode 650 V G6 is the leading edge technology from Infineon for the SiC Schottky barrier diodes, fully leveraging all advantages of SiC over silicon. An Infineon proprietary innovative soldering process is combined with a... [See More]
- Package: TO-220; PG-TO220-2
- IF: 4000
- VF: 1.25
- IR: 4.00E-4
from Nexperia B.V.
Maximum Efficiency General Application (MEGA) Schottky barrier rectifier, encapsulated in a CFP15 (SOT1289) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 10 A. Reverse voltage: VR ≤ 100 V. Low leakage current... [See More]
- Package: SOT1289 SOT1289
- IFSM: 170
- IF: 14
- Tj: 175
from Rochester Electronics
Zener Diode for Stabilized Power [See More]
- Package: MHD2
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicon Carbide Schottky diode in D ²PAK real 2-pin package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 5 A is now available in a D2PAK real 2-pin package. Connecting SiC diodes in parallel and in a small device package, a high efficient system can be achieved while... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 5000
- VF: 1.5
- IR: 2500
from Nexperia B.V.
Low leakage current Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Low forward voltage. Low leakage current. High thermal stability and large Safe Operation Area. High power capability due to... [See More]
- Package: SOT1289B SOT1289B
- IF: 14
- VF: 0.6500 to 650
- IR: 8.00E-7
from Rochester Electronics
Epitaxial Planar Zener Diode for Stabilized Power Supply [See More]
- Package: SC-76; SC-76A
- RoHS Compliant: RoHS
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in D2PAK real2pin. The CoolSiC ™ Schottky diode 650 V, 6 A generation 5 in D2PAK real2pin package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]
- Package: D2PAK; PG-TO263-2
- IF: 6000
- VF: 1.5
- IR: 3.00E-4
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits. Average forward current: IF(AV) ≤ 2 A. Reverse voltage: VR ≤ 100 V. Low forward... [See More]
- Package: SOD128 SOD128
- IF: 2.83
- VF: 0.5200 to 520
- IFSM: 50
from Rochester Electronics
Silicon Power Diode [See More]
- Package: TO-252
- RoHS Compliant: RoHS
from Infineon Technologies AG
CoolSiC ™ Schottky diode 650 V G5 in Thin-PAK 8x8. The CoolSiC ™ Schottky diode 650 V, 4 A generation 5 in Thin-PAK 8x8 package presents a leading-edge technology for SiC Schottky Barrier diodes. The Infineon proprietary diffusion soldering process, already introduced with G3, is now... [See More]
- Package: PG-VSON-4
- IF: 4000
- VF: 1.5
- IR: 2.00E-4
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO263-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]
- Package: SOT8018 SOT8018
- IF: 10
- VF: 0.0018 to 1.8
- IR: 1.80E-4
from Rochester Electronics
IDP15E65 - Silicon Power Diode [See More]
- Package: PG-TO22-2
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in a DPAK real2pin package. The CoolSiC ™ Schottky diode generation 5 1200 V, 2 A in a DPAK real2pin package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a... [See More]
- Package: DPAK; PG-TO252-2
- IF: 2000
- VF: 1.4
- IR: 0.0012
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin DPAK R2P (TO252-2) Surface-Mounted Device (SMD) power plastic package offers temperature... [See More]
- Package: SOT8017 SOT8017
- IF: 10
- VF: 0.0018 to 1.8
- IR: 1.80E-4
from Rochester Electronics
IDW100E60 - Silicon Power Diode [See More]
- Package: PG-TO247-3
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in TO-247-3 package. The CoolSiC ™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC Schottky Barrier diodes. The thin wafer technology, already introduced with G2, is now combined with a new merged... [See More]
- Package: TO-247; PG-TO247-3
- IF: 10000
- VF: 1.4
- IR: 0.0060
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO220 R2P (TO-220-2) through-hole power plastic package offers temperature independent... [See More]
- Package: SOT8021 SOT8021
- IF: 10
- VF: 0.0018 to 1.8
- IR: 1.80E-4
from Rochester Electronics
650 V silicon power diode in TO-247-2 2pin package [See More]
- Package: PG-TO247-2
- RoHS Compliant: RoHS
from Infineon Technologies AG
CoolSiC ™ generation 5 represents Infineon leading edge technology for the SiC Schottky Barrier diodes. Thanks to the more compact design and thinwafer technology, the family of products shows improved efficiency over all load conditions, resulting from both the improved thermal... [See More]
- Package: PG-TO247-3
- IF: 12000
- VF: 1.5
- IR: 6.00E-4
from Nexperia B.V.
Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin TO247 R2P (TO-247-2) through-hole power plastic package offers temperature independent... [See More]
- Package: SOT8022 SOT8022
- IF: 10
- VF: 0.0018 to 1.8
- IR: 1.80E-4
from Rochester Electronics
Power Supply Support Circuit, Adjustable, 2 Channel, CMOS, PQCC20 [See More]
- Package: QFN20
- RoHS Compliant: RoHS
from Infineon Technologies AG
1200 V Silicion Carbide Schottky diode in TO-247-2 package. The CoolSiC ™ Schottky diodes generation 5 1200 V, 10 A is now available in a TO-247 real 2-pin package, for easy exchange of bipolar Si diodes commonly used today. The expanded 8.7 mm creepage and clearance distances in the new... [See More]
- Package: TO-247; PG-TO247-2
- IF: 35000
- VF: 1.4
- IR: 6000
from Nexperia B.V.
1500 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMC Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits. Rated peak pulse power at 10/1000 μs waveform: PPPM = 1500 W. Reverse standoff voltage: VRWM = 7 V to 220 V. [See More]
- Package: SOD1003-1 SOD1003-1
- RoHS Compliant: RoHS
- Tj: 150
from Rochester Electronics
Power Supply Support Circuit, CMOS, PDSO10 [See More]
- Package: MSOP10
- RoHS Compliant: RoHS
from Infineon Technologies AG
Fast switching emitter controlled diode for low / medium power modules. Summary of Features. 1200V Emitter Controlled 4 technology 110 µm chip. Soft, fast switching. Low reverse recovery charge. Small temperature coefficient. Potential Applications. Low / medium power drives [See More]
- VF: 1.7
- IR: 0.0027
- IF: 10000
- IFSM: 20
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package. Features and benefits. Average forward current IF(AV) ≤ 0.2 A. Reverse voltage VR ≤ 20 V. Low forward voltage typ. VF... [See More]
- Package: SOD962-2 SOD962-2
- IF: 0.2800
- VF: 0.1800 to 180
- IR: 2.00E-5
from Rochester Electronics
MBR0540T3G - Schottky Power Rectifier, Surface Mount, 0.5 A, 40 V [See More]
- Package: SOD-123; SOD-123-CPR
- RoHS Compliant: RoHS
from Infineon Technologies AG
Emitter Controlled Diode is Infineon's unique Fast Recovery Diode technology. The ultrathin wafer and Fieldstop technology makes the Emitter Controlled Diode ideally suited for consumer and industry applications as it lowers the turn-on losses of the IGBT with soft recovery. The Emitter Controlled... [See More]
- VF: 1.6
- IR: 0.0270
- IF: 7500
- IFSM: 15
from Nexperia B.V.
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection encapsulated in small SOD123 Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 0.5 A. Reverse voltage: VR ≤ 20 V. [See More]
- Package: SOD-123; SOD123 SOD123
- IF: 0.5000
- VF: 0.1300 to 130
- IR: 4.00E-5
from Rochester Electronics
10 A, 100 V Schottky Power Rectifier in SO-8FL 10A 100V Schottky Diode [See More]
- Package: DFN5 5X6, 1.27P (SO 8FL)
- RoHS Compliant: RoHS
from Infineon Technologies AG
The D1031SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 100mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. High... [See More]
- Package: BG-D10026K-1
- IFSM: 23000
- VRRM: 4500
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a leadless ultra small SOD1608 (DFN1608D-2) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits. Average forward current: IF(AV) ≤ 0.5 A. [See More]
- Package: SOD1608 SOD1608
- IF: 0.7000
- VF: 0.3000 to 300
- IR: 1.30E-4
from Rochester Electronics
Schottky Power Rectifier, Surface Mount, 2.0 A, 10 V [See More]
- Package: SMA; SMA
- RoHS Compliant: RoHS
from Infineon Technologies AG
The D1331SH IGCT-Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 26mm. Summary of Features. Full blocking capability 50/60 Hz over a wide temperature range. High DC blocking stability. High surge current capability. High... [See More]
- Package: BG-D12026K-1
- IFSM: 28000
- VRRM: 4500
- RoHS Compliant: RoHS
from Nexperia B.V.
Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. Features and benefits. Average forward current IF(AV) ≤ 1 A. Reverse voltage VR... [See More]
- Package: SOT1061 SOT1061
- Tj: 150
- IFSM: 17
- RoHS Compliant: RoHS
from Rochester Electronics
1.0 A, 10 V, Schottky Power Rectifier, Surface Mount [See More]
- Package: POWERMITE
- RoHS Compliant: RoHS
from Infineon Technologies AG
4500 V IGCT/IGBT - Freewheeling Diode Disc. IGCT/IGBT - Freewheeling Diodes 4500 V, 1600 A with 120 mm diameter in a ceramic housing.The ultra-soft freewheeling diodes for IGBTs build on our existing IGCT freewheeling diode family. These diodes are the perfect fit for modern IGBT applications such... [See More]
- Package: BG-D12026K-1
- IFSM: 28000
- VRRM: 4500
- RoHS Compliant: RoHS
from Broadcom Inc.
The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]
- Configuration: Single
- Pin Count: 3
- Package: SOT23
- IF: 10
from Utmel Electronic Limited
DIODE ARRAY GP 200V 8A TO220FP [See More]
- Configuration: Array
- Pin Count: 3
- Package: TO-220; TO-220-3 Full Pack
- VF: 0.9750
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: CELL
from Broadcom Inc.
The HSMP-482B / HSMP-482x pin diodes are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]
- Configuration: Single
- Pin Count: 3
- Package: SOT323
- IF: 10
from Utmel Electronic Limited
DIODE ARRAY GP 400V 4A D2PAK [See More]
- Configuration: Array
- Pin Count: 3
- Package: D2PAK; D2PAK
- VF: 2.2
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: Radial Lead
from Utmel Electronic Limited
DIODE ARRAY GP 600V 20A TO220AB [See More]
- Configuration: Array
- VF: 2.1
- Package: TO-220; TO-220-3
- IF: 132000
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: CELL
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V D2PAK [See More]
- Configuration: Array
- Pin Count: 3
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VF: 0.7700
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: Radial Lead
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V DPAK [See More]
- Configuration: Array
- Pin Count: 3
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- VF: 0.8000
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: CELL
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 100V TO220F [See More]
- Configuration: Array
- Pin Count: 3
- Package: TO-220; TO-220-3 Full Pack
- VF: 0.7300
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: Radial Lead
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 1200V TO247 [See More]
- Configuration: Array
- VF: 1.5
- Package: TO-247; TO-247-3
- IF: 10000
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: SMD
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 120V TO220 [See More]
- Configuration: Array
- Pin Count: 3
- Package: TO-220; TO-220-3
- VF: 0.9000
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: SMD
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 150V TO220 [See More]
- Configuration: Array
- Pin Count: 3
- Package: TO-220; TO-220-3
- VF: 0.9200
from MDE Semiconductor, Inc.
MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with up to 400,000 watts of power are designed for RTCA /DO-160 rating for Airborne Equipment Application. These devices... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: SMD
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 150V TO247 [See More]
- Configuration: Array
- Pin Count: 3
- Package: TO-247; TO-247-3
- VF: 0.8400
from MDE Semiconductor, Inc.
MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: Radial Lead
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 200V TO247 [See More]
- Configuration: Array
- VF: 0.8500
- Package: TO-3; TO-3P-3 Full Pack
- IF: 30000
from MDE Semiconductor, Inc.
MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: Radial Lead
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 30V I2PAK [See More]
- Configuration: Array
- Pin Count: 3
- Package: D2PAK; TO-262-3 Long Leads, I2Pak, TO-262AA
- VF: 0.4600
from MDE Semiconductor, Inc.
MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to... [See More]
- Configuration: Single
- RoHS Compliant: RoHS
- Package: Radial Lead
from Utmel Electronic Limited
DIODE ARRAY SCHOTTKY 30V TO247 [See More]
- Configuration: Array
- Pin Count: 3
- Package: TO-247; TO-247-3
- VF: 0.5500
from Utmel Electronic Limited
DIODE GEN PURP 100V 2A SMA [See More]
- Package: SMA; DO-214AC, SMA
- VF: 0.8750
- Pin Count: 2
- IF: 2000
from Utmel Electronic Limited
DIODE GEN PURP 100V 2A SMB [See More]
- Package: SMB; DO-214AA, SMB
- VF: 0.8750
- Pin Count: 2
- IF: 2000
from Utmel Electronic Limited
DIODE GEN PURP 1KV 4A DO201AD [See More]
- Package: DO-27; DO-201; DO-201AA, DO-27, Axial
- VF: 1.85
- Pin Count: 2
- IF: 4000
from Utmel Electronic Limited
DIODE GEN PURP 600V 10A TO220FP [See More]
- Package: TO-220; TO-220-2 Full Pack, Isolated Tab
- VF: 1.5
- Pin Count: 2
- IR: 0.0200
from Utmel Electronic Limited
DIODE GEN PURP 600V 15A TO220FP [See More]
- Package: TO-220; TO-220-2 Full Pack
- VF: 1.5
- Pin Count: 2
- IF: 15000
from Utmel Electronic Limited
DIODE GEN PURP 600V 5A D2PAK [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- IF: 5000
- VF: 1.9
- IR: 0.0500
from Utmel Electronic Limited
DIODE GEN PURP 600V 8A TO220F [See More]
- Package: TO-220; TO-220-2 Full Pack, Isolated Tab
- IF: 100000
- VF: 1.9
- IR: 0.0200
from Utmel Electronic Limited
DIODE GEN PURP 600V 9A DPAK [See More]
- Package: D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
- IF: 100000
- VF: 1.9
- IR: 0.0500
from Utmel Electronic Limited
DIODE MODULE 45V 120A ISOTOP [See More]
- Package: ISOTOP
- VF: 0.6700
- Pin Count: 4
- IF: 240000
from Utmel Electronic Limited
DIODE SCHOTTKY 1.2KV 20A TO220AC [See More]
- Package: TO-220; TO-220-2
- IF: 38000
- VF: 1.5
- IR: 0.1200
from Utmel Electronic Limited
DIODE SCHOTTKY 100V 2A SOD123F [See More]
- Package: SOD-123; SOD-123F
- IF: 2000
- VF: 0.9600
- IR: 1.00E-3
from Utmel Electronic Limited
Diode Schottky 100V 30A Automotive 3-Pin(2+Tab) D2PAK Tube [See More]
- Package: D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
- VF: 0.8600
- Pin Count: 3
- IF: 30000