SOT23 Power Diodes

3 Results
1 A very low VF Schottky barrier rectifier -- PMEG3010ET,215
from Nexperia B.V.

Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits. Forward current: IF ≤ 1 A. Reverse voltage: VR ≤ 30 V. Very low forward voltage. Small SMD plastic... [See More]

  • Package: SOT23; SOT23 SOT23
  • IF: 1
  • VF: 0.1300 to 130
  • IR: 3.00E-5
HZM2.0NB-JTL-E [HZM2.0NB-JTL-E from Renesas Electronics Corporation]
from Rochester Electronics

Epitaxial Planar Zener Diode for Stabilized Power Supply [See More]

  • Package: SOT23; SOT-23-3
  • RoHS Compliant: RoHS
RF Power Limiter Diode -- HSMP-4820
from Broadcom Inc.

The HSMP-4820 / HSMP-482x pin diodes feature low resistance and are optimized for switch applications where ultra-low resistance and low inductance are required. [See More]

  • Package: SOT23
  • Pin Count: 3
  • Configuration: Single
  • IF: 10