Battery Powered Transformer Test Equipment
from Tinsley Precision Instruments
The Tinsley 5896C is specifically designed to measure the resistance of highly inductive loads such as transformers, motors and generators. It has a measurement resolution of 0.01 µW for the 20 µW range and can measure resistances up to 6kW. Transformers up to 500 MVA and above can be... [See More]
- Features: Battery Powered; Computer Interface; Printer / Plotter Interface
- Test Parameters: DC Resistance
- Form Factor: Stand Alone / Bench
- Operating Humidity: 0.0 to 90
from Tinsley Precision Instruments
An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in... [See More]
- Features: Battery Powered; Computer Interface; Printer / Plotter Interface
- Test Parameters: DC Resistance
- Form Factor: Stand Alone / Bench
from Tinsley Precision Instruments
The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either between a known good example and a unit under test or between phases of a three phase device. Although designed for... [See More]
- Features: Battery Powered
- Form Factor: Stand Alone / Bench
- Phase: Three Phase
- Test Parameters: Insulation Resistance; Quality Factor
from Tinsley Precision Instruments
Setting up the instrument is a simple case of typing in the vector group using the instrument front panel keypad and connecting to the offline transformer. All three phases are measured consecutively. with connecting and short circuit procedures at the primary and secondary voltage terminals... [See More]
- Features: Battery Powered; Computer Interface; Printer / Plotter Interface
- Form Factor: Portable
- Phase: Three Phase
- Test Parameters: Impedance Phase Angle; Turn Ratio; Deviance, Magnetising Current