Output Short Circuit Transformer Test Equipment

2 Results
Inductance Analyzer -- 3255B
from Wayne Kerr Electronics

3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz). At the design stage of component development it is very important to... [See More]

  • Protection: Output Short Circuit
  • Form Factor: Stand Alone / Bench
  • Phase: SIngle Phase
  • Test Parameters: Inductance
Precision Magnetics Analyzer -- 3260B
from Wayne Kerr Electronics

At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the... [See More]

  • Protection: Output Short Circuit; Over Temperature
  • Form Factor: Stand Alone / Bench
  • Phase: SIngle Phase
  • Test Parameters: Return Loss; Insertion Loss