DC Resistance Match Transformer Test Equipment
2 Results
Test System For Predictive Maintenance In Power Transformers -- ETP
from SMC International
from SMC International
ETP SYSTEM is a complete predictive maintenance instrument to detect the problems before unexpected failures appear in power transformers, autotransformers, and instrument transformers, reducing non-programmed shutdowns, transport, and catastrophic costs. The main objective of the ETP system, is to... [See More]
- Test Parameters: DC Resistance Match; Excitation Current; Impedance; Insulation Resistance; Turn Ratio; Time Constant, Recovery Voltage, Short Circuit Voltage Meter, Short Circuit Impedance
- Form Factor: Rack Mount
- Phase: Three Phase
- Input Voltage: 115 to 230
Winding Resistance Measurement Unit -- ETP-3
from SMC International
from SMC International
The measurement equipment ETP-3 is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Winding resistance value in single or three phases. - Automatic correction of the resistance per phase to a predetermined reference... [See More]
- Test Parameters: DC Resistance Match
- Form Factor: Rack Mount
- Phase: Three Phase
- Input Voltage: 115 to 230