Inductance Transformer Test Equipment

5 Results
Inductance Analyzer -- 3255B
from Wayne Kerr Electronics

3255B and 3255BQ are highly versatile and accurate inductance analyzers able to characterise devices in a clear and simple manner. The three models in the range are the 3255BL (200kHz), 3255B (500 kHz) and the 3255BQ (1 MHz). At the design stage of component development it is very important to... [See More]

  • Test Parameters: Inductance
  • Form Factor: Stand Alone / Bench
  • Phase: SIngle Phase
  • Input Voltage: 115 to 230
Comprehensive Transformer Testing System -- 6235+7620
from Microtest Corporation

623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage ” and “Low voltage “tests... [See More]

  • Test Parameters: Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
  • Testing Frequency: 1
  • Form Factor: Stand Alone / Bench
Comprehensive Transformer Testing System -- 6235+7721+6905
from Microtest Corporation

623x series + 7721+6905 (transformer tester+Impulse/Surge tester+Hipot tester) 3 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. 6235. Basic precision up to 0.1%. Test frequency up to... [See More]

  • Test Parameters: Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
  • Testing Frequency: 1
  • Form Factor: Stand Alone / Bench
Transformer Tester -- 5265
from Microtest Corporation

Features. Basic accuracy up to 0.1%. User-friendly interface, high measurement speed. Innovative fixture zero-setting function to successfully prevent fixture interference from affecting the accuracy of measured values due to high test voltage. Paired with a 20-pin fixture to meet the test... [See More]

  • Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
  • Testing Frequency: 1.00E-5 to 0.2000
  • Form Factor: Stand Alone / Bench
  • Operating Humidity: 20 to 90
Transformer Tester -- 5435
from Microtest Corporation

5435 transformer tester, test frequency is 20Hz~200kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting... [See More]

  • Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
  • Testing Frequency: 2.00E-5 to 0.2000
  • Form Factor: Stand Alone / Bench
  • Operating Humidity: 10 to 90