Quality Factor Transformer Test Equipment
from Tinsley Precision Instruments
The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either between a known good example and a unit under test or between phases of a three phase device. Although designed for... [See More]
- Test Parameters: Insulation Resistance; Quality Factor
- Form Factor: Stand Alone / Bench
- Phase: Three Phase
- Input Voltage: 90 to 260
from Microtest Corporation
623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage ” and “Low voltage “tests... [See More]
- Test Parameters: Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
- Testing Frequency: 1
- Form Factor: Stand Alone / Bench
from Microtest Corporation
623x series + 7721+6905 (transformer tester+Impulse/Surge tester+Hipot tester) 3 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. 6235. Basic precision up to 0.1%. Test frequency up to... [See More]
- Test Parameters: Capacitance; Impedance Phase Angle; Inductance; Quality Factor; Turn Ratio
- Testing Frequency: 1
- Form Factor: Stand Alone / Bench
from Microtest Corporation
Features. Basic accuracy up to 0.1%. User-friendly interface, high measurement speed. Innovative fixture zero-setting function to successfully prevent fixture interference from affecting the accuracy of measured values due to high test voltage. Paired with a 20-pin fixture to meet the test... [See More]
- Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
- Testing Frequency: 1.00E-5 to 0.2000
- Form Factor: Stand Alone / Bench
- Operating Humidity: 20 to 90