Impedance Transformer Test Equipment
from Microtest Corporation
Features. Basic accuracy up to 0.1%. User-friendly interface, high measurement speed. Innovative fixture zero-setting function to successfully prevent fixture interference from affecting the accuracy of measured values due to high test voltage. Paired with a 20-pin fixture to meet the test... [See More]
- Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
- Testing Frequency: 1.00E-5 to 0.2000
- Form Factor: Stand Alone / Bench
- Operating Humidity: 20 to 90
from SMC International
The measurement equipment ETP-4 is a unit that automatically performs the following measurements in all type of power, distribution, or instruments transformers: - Short circuit Impedance measurement. - Short circuit current at the test voltage. - Short circuit power loss. The unit performs the test... [See More]
- Test Parameters: Impedance; Short Circuit Voltage Meter, Short Circuit Impedance
- Form Factor: Rack Mount
- Phase: Three Phase
- Input Voltage: 115 to 230
from Microtest Corporation
5435 transformer tester, test frequency is 20Hz~200kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting... [See More]
- Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
- Testing Frequency: 2.00E-5 to 0.2000
- Form Factor: Stand Alone / Bench
- Operating Humidity: 10 to 90
from SMC International
ETP SYSTEM is a complete predictive maintenance instrument to detect the problems before unexpected failures appear in power transformers, autotransformers, and instrument transformers, reducing non-programmed shutdowns, transport, and catastrophic costs. The main objective of the ETP system, is to... [See More]
- Test Parameters: DC Resistance Match; Excitation Current; Impedance; Insulation Resistance; Turn Ratio; Time Constant, Recovery Voltage, Short Circuit Voltage Meter, Short Circuit Impedance
- Form Factor: Rack Mount
- Phase: Three Phase
- Input Voltage: 115 to 230