DC Resistance Transformer Test Equipment

7 Results
Transformer Tester -- 5265
from Microtest Corporation

Features. Basic accuracy up to 0.1%. User-friendly interface, high measurement speed. Innovative fixture zero-setting function to successfully prevent fixture interference from affecting the accuracy of measured values due to high test voltage. Paired with a 20-pin fixture to meet the test... [See More]

  • Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
  • Testing Frequency: 1.00E-5 to 0.2000
  • Form Factor: Stand Alone / Bench
  • Operating Humidity: 20 to 90
Dual Channel Transformer Micro-Ohmmeter -- 5896C
from Tinsley Precision Instruments

The Tinsley 5896C is specifically designed to measure the resistance of highly inductive loads such as transformers, motors and generators. It has a measurement resolution of 0.01 µW for the 20 µW range and can measure resistances up to 6kW. Transformers up to 500 MVA and above can be... [See More]

  • Test Parameters: DC Resistance
  • Features: Battery Powered; Computer Interface; Printer / Plotter Interface
  • Form Factor: Stand Alone / Bench
  • Operating Humidity: 0.0 to 90
Current Transformer Test -- CT Analyzer
from OMICRON electronics Corp. USA

OMICRON's CT Analyzer is a unique lightweight instrument designed to meet the highest standards for performing excitation, ratio, polarity and winding resistance tests on current transformers (CTs) as well as burden-impedance measurement. [See More]

  • Test Parameters: DC Resistance; Turn Ratio; Winding Polarity
  • Form Factor: Stand Alone / Bench
  • Phase: Three Phase
  • Features: Computer Interface
Transformer Tester -- 5435
from Microtest Corporation

5435 transformer tester, test frequency is 20Hz~200kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting... [See More]

  • Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
  • Testing Frequency: 2.00E-5 to 0.2000
  • Form Factor: Stand Alone / Bench
  • Operating Humidity: 10 to 90
High Current (100 Amp) Portable Micro-Ohmmeter -- 5897
from Tinsley Precision Instruments

An accurate mains/battery powered portable 100A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5897 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 40 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5897 may be used "in... [See More]

  • Test Parameters: DC Resistance
  • Features: Battery Powered; Computer Interface; Printer / Plotter Interface
  • Form Factor: Stand Alone / Bench
Transformer Tester -- 5436
from Microtest Corporation

5436 transformer tester, test frequency is 20Hz~500kHz, 48 test points. By adopting innovative patent design, this tester is able to meet all your test requirements for multi-pin network communication transformer under the same volume condition. To prevent the fixture interference from affecting... [See More]

  • Test Parameters: Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
  • Testing Frequency: 2.00E-5 to 0.5000
  • Form Factor: Stand Alone / Bench
  • Operating Humidity: 10 to 90
Transformer Micro-Ohmmeter -- 5895
from Tinsley Precision Instruments

This Micro-Ohmmeter, Type 5895, has been specifically designed for the fast measurement of the resistance of large transformers. It is equally suitable for the measurement of any resistance where a large amount of inductance is also present. An integral timer and printer are also incorporated to... [See More]

  • Test Parameters: DC Resistance
  • Form Factor: Stand Alone / Bench