Three Phase Transformer Test Equipment
from SMC International
The transformers testing equipment ETP-2, is a unit that automatically performs the following measurements in all type of power, distribution, or instrument transformers: - Recovery Voltage of the insulation. - Insulation resistance. - Polarization Index. To measure these parameters, the unit... [See More]
- Phase: Three Phase
- Test Parameters: Insulation Resistance; Time Constant, Recovery Voltage
- Form Factor: Rack Mount
- Input Voltage: 115 to 230
from OX Creek Energy Associates, Inc.
The CoroCAM 8 VMI is intended for use in fixed mounted applications. The fixed mounting can be to a vehicle mounting kit or a wall bracket. Vehicle mounting is useful in conditions where the environment is not conducive to handheld camera inspection, i.e. deserts, snowy terrain or high voltage... [See More]
- Phase: SIngle Phase; Three Phase
- Test Parameters: Partial Discharge
- Form Factor: Hand-Held; Gimbal Mount or Drone Mount
from Tinsley Precision Instruments
The Tinsley type 5867 uses a wound component's "Q" to give an indication of the quality of the component. It is used to compare the electrical characteristics between windings, either between a known good example and a unit under test or between phases of a three phase device. Although designed for... [See More]
- Phase: Three Phase
- Test Parameters: Insulation Resistance; Quality Factor
- Form Factor: Stand Alone / Bench
- Input Voltage: 90 to 260
from OMICRON electronics Corp. USA
OMICRON's CT Analyzer is a unique lightweight instrument designed to meet the highest standards for performing excitation, ratio, polarity and winding resistance tests on current transformers (CTs) as well as burden-impedance measurement. [See More]
- Phase: Three Phase
- Test Parameters: DC Resistance; Turn Ratio; Winding Polarity
- Form Factor: Stand Alone / Bench
- Features: Computer Interface
from SMC International
The measurement equipment ETP-4 is a unit that automatically performs the following measurements in all type of power, distribution, or instruments transformers: - Short circuit Impedance measurement. - Short circuit current at the test voltage. - Short circuit power loss. The unit performs the test... [See More]
- Phase: Three Phase
- Test Parameters: Impedance; Short Circuit Voltage Meter, Short Circuit Impedance
- Form Factor: Rack Mount
- Input Voltage: 115 to 230
from Tinsley Precision Instruments
Setting up the instrument is a simple case of typing in the vector group using the instrument front panel keypad and connecting to the offline transformer. All three phases are measured consecutively. with connecting and short circuit procedures at the primary and secondary voltage terminals... [See More]
- Phase: Three Phase
- Test Parameters: Impedance Phase Angle; Turn Ratio; Deviance, Magnetising Current
- Form Factor: Portable
- Input Voltage: 8 to 240
from OMICRON electronics Corp. USA
The CMC 356 is designed to optimally cover the modern requirements for commissioning and maintaining substations and protection devices. It opens up new possibilities especially for applications with 5 A CTs and for tests with very high power demand. [See More]
- Phase: Three Phase
- Test Parameters: Relays
- Form Factor: Stand Alone / Bench
- Input Voltage: 0.0 to 264