Water Cooled Arc and Resistance Welding Equipment
from AMADA Weld Tech
Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple parts. Tungsten electrodes produce the weld heat and ceramic tooling inserts compact the flow of metal... [See More]
- Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
- Max Amperage @ Duty Cycle: 7.5 kVA @ 50%
- Process Capability: Resistance - Spot; Welding
- Technology: AC
from KUKA Deutschland GmbH
With the ready2_arc package, KUKA makes it easier integrate robots for welding applications. Born from decades of deep experience and knowhow in robotic welding, ready2_arc results in fast and efficient installation, thereby reducing time to start of production. [See More]
- Equipment Type: Complete System; Gun / Iron
- Material Capability: Steel
- Process Capability: Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Water Cooled
from ESAB Welding and Cutting Products
Water-Cooled Torch Family - 425 amp. Features. The industry standard water-cooled general purpose torch. Ideal for production welding. Lightweight - reduces operator fatigue. Watertight - brazed, closed cooling system. Gas lens available for improved shielding. Hard body w/HFCTM (HW-18) provides... [See More]
- Equipment Type: Gun / Iron
- Output Current: 425
- Process Capability: Welding; TIG (GTAW)
- Features: Water Cooled
from BUG-O Systems, Inc.
The Bug-O Automatic Girth Welder is an automatic system that is applied to reduce welding time for joining tank courses during field erection. It straddles the shell plates riding on adjustable flange wheels and travels at a controllable speed for mechanized SAW. The BGW is a complete system... [See More]
- Equipment Type: Complete System
- Thickness Capability: 5/16" to 1 9/16"
- Process Capability: Submerged Arc; Welding
- Features: Water Cooled
from ESAB Welding and Cutting Products
Water-Cooled Torch Family - 300 amp. Features. Compact water-cooled design for higher current applications in confined areas. Hard body w/HFCTM (HW-20) provides superior heat and abrasion resistance - available in 2 versions. Economical silicon rubber body (HW-20R) provides resistance to breakage [See More]
- Equipment Type: Gun / Iron
- Output Current: 3
- Process Capability: Welding; TIG (GTAW)
- Features: Water Cooled
from ESAB Welding and Cutting Products
Water-Cooled Torch Family - 200 amp. Features. Small, Lightweight. Flexible head to access difficult joints [See More]
- Equipment Type: Gun / Iron
- Output Current: 2
- Process Capability: Welding; TIG (GTAW)
- Features: Water Cooled