Monitor / Controller Arc and Resistance Welding Equipment

20 Results
AC Resistance Weld Control -- PM6
from AMADA Weld Tech

The value-priced, microprocessor controlled Phasemaster 6 features a simple digital display and the ability to save up to 8 unique weld schedules, 7 of which may be protected from unauthorized or inadvertent changes by Miyachi Unitek ’s schedule protection feature. The final unprotected... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Welding
  • Input Phase: Single Phase Power
Universal Welding Tractor for SAW & GMAW with A2-A6 Process Controller PEK -- A2 Multitrac
from ESAB Welding and Cutting Products

Features. The A2 Multitrac with the A2-A6 process controller PEK is available for both submerged arc welding (SAW) and gas metal arc welding (GMAW). Choose single or twin wire for submerged arc welding (SAW). The feed unit secures an even, stable wire-feed speed. Four-wheel drive ensures accurate... [See More]

  • Equipment Type: Complete System; Weld Monitor or Controller
  • Maximum Duty Cycle: 100
  • Process Capability: Submerged Arc; Welding; MIG (GMAW)
  • Max Amperage @ Duty Cycle: 600-800 A
Inverter Resistance Welding Control -- L Series
from WeldComputer Corporation

WeldComputer Corporation ’s L-Series Inverter Resistance Welding Control provides precise heat control with superior regulation for all mid-frequency DC, single phase and three phase resistance welding applications. The system includes the following standard features: A programmable weld... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Resistance - Spot; Resistance - Seam (optional feature); Welding
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
AC Weld Control - STA Series -- STA-100A
from AMADA Weld Tech

The STA-Series are the most advanced, yet simplest welding controls on the market. The range spans from the single contactor STA-100A to the STA-800A with space for up to eight contactors that can be cascaded from a single control. The STA Series features an intuitive, easy-to-use programming... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Resistance - Seam; Welding
  • Input Phase: Single Phase Power
Universal Welding Tractor with A2 Process Controller PEI -- A2 Multitrac
from ESAB Welding and Cutting Products

Features. Can be connected to most analog, DC power supplies. Compact and efficient design allows for easy movement between workpieces. Self-propelled, four-wheel drive for stable, accurate and constant operation. A2 process controller PEI allows simple setting of travel speed, voltage and wire feed... [See More]

  • Equipment Type: Complete System; Weld Monitor or Controller
  • Maximum Duty Cycle: 100
  • Process Capability: Submerged Arc; Welding; MIG (GMAW)
  • Max Amperage @ Duty Cycle: 600-800 A
Portable WeldView® Monitor
from WeldComputer Corporation

Resistance Welding Diagnostics In A Suitcase. The Portable WeldView ® Monitor is designed to monitor any resistance welding application: 50/60 Hz; AC/DC single and three phase; capacitive discharge; inverter power supply; spot, seam, projection, flash/butt welders. NIST-traceable electronics... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
Adv High Frequency Inverter Power Supply -- HF25
from AMADA Weld Tech

Miniature welds are highly sensitive to even the smallest heat profile fluctuations during the resistance welding process: overheating deforms and destroys parts, while under heating results in a weak, unacceptable bond. Precisely controlled heating, therefore, is required to achieve consistent,... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Process Capability: Resistance - Spot; Welding
  • Input Current: 20
WeldAware® Monitor
from WeldComputer Corporation

WeldComputer Corporation ’s economical and easy-to-use WeldAware ® Monitor is designed to warn a resistance welding operation if key welding parameters drift beyond specified limits. Now every welding business can afford protection from the type of process variation that can damage parts... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz
  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • Input Phase: Single Phase Power
Advanced Capacitive Discharge Welders -- 1000ADP
from AMADA Weld Tech

Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with... [See More]

  • Equipment Type: Complete System; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Welding
  • Input Phase: Single Phase Power
WeldComputer® Integrated Control-Monitor
from WeldComputer Corporation

The WeldComputer ® Integrated Control-Monitor represents the best value solution for manufacturer looking for both a control to deliver consistent welding performance AND a monitor to prevent abnormal welds from passing through production undetected. Control any type of resistance welding... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
Color Digital Weld Monitor -- MG3 Digital Basic
from AMADA Weld Tech

With increased emphasis on accountability, the MG3 Digital Process Sentry offers the tools required for process development, production monitoring, data collection, and analysis to support your ISO, GMP and TQM requirements. Two Independent Measurement Channels. Oscilloscope Functions with Zoom and... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Resistance - Seam; Welding
  • Input Phase: Single Phase Power
WeldView® Monitor
from WeldComputer Corporation

The WeldView ® Monitor for Resistance Welders. The WeldView ® Monitor for resistance welders provides a comprehensive and cost effective means of ensuring the integrity of every welded product. It typically performs more than a thousand separate checks on every production weld to verify the... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
  • Input Phase: Single Phase Power; Three Phase Power (optional feature)
Full-Featured AC Resistance Weld Control -- PM7
from AMADA Weld Tech

The full featured Phasemaster 7 has 10 programmable welding functions and exclusive, context sensitive help screens to quickly guide the user through even the most complex program. A unique automatic step feature makes it possible to step to a new schedule after a preset number of welds to... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Welding
  • Input Phase: Single Phase Power
High Frequency Inverter Power Supply -- HF2
from AMADA Weld Tech

The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring with SPC capability. High speed digital adaptive feedback controls weld current, voltage, or power, providing... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Welding
  • Input Current: 50
Inverter Resistance Welding Power Supply -- IPB5000A
from AMADA Weld Tech

The IPB5000 inverter resistance welding power supply delivers superior welding control for a wide range of microjoining applications. When paired with the ITB-780A6 transformer this unit is capable of a maximum output of 6000 Amps, making it ideal for most resistive and conductive welding... [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Welding
  • Input Current: 200
ISA-Series Mid-Frequency Inverter -- ISA-500CR
from AMADA Weld Tech

The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest... [See More]

  • Equipment Type: PowerSource / Station; Weld Monitor or Controller
  • Material Capability: Aluminum and Titanium, Bi-Metal Contact, Copper
  • Process Capability: Welding
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Linear DC Weld Control, Built-in Monitor -- DC25
from AMADA Weld Tech

The DC25 Linear DC resistance welding control is ideal for microjoining applications which require exceptional control and highest quality throughput. Weld energy may be programmed in current, voltage, or power in increments as short as .01 milliseconds. Ultra Fast Closed Loop Control. Real Time... [See More]

  • Equipment Type: Weld Monitor or Controller
  • Material Capability: MiCad, NiMH, Halogen, Tungsten, Lithium Battery, Plastics
  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz (optional feature); International Power or Voltages - 50 Hz
Low Power Linear DC Weld Control -- UB25
from AMADA Weld Tech

The UB25 linear DC welder (successor to the Unibond II) provides unsurpassed levels of control for micro-miniature resistance welding. This DC welder power supply should be used for smaller applications where closed-loop feedback control and fast response times are required. Safety critical... [See More]

  • Equipment Type: Weld Monitor or Controller
  • Material Capability: MiCad, NiMH, Halogen, Tungsten, Lithium Battery, Plastics
  • Process Capability: Resistance - Spot; Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz (optional feature); International Power or Voltages - 50 Hz
Machine-Mountable Portable Weld Monitor -- MM-370A
from AMADA Weld Tech

The machine mountable MM-370A resistance weld monitor can measure current, voltage, force and displacement simultaneously. It's 5" color display shows precise graphical waveforms of measured parameters. These weld monitors also have the capability to overlay multiple waveforms on a single screen. [See More]

  • Equipment Type: Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Resistance - Spot; Welding
  • Input Current: 0.7000
Wire Spot Welder and Compactor -- MC-1301-IS
from AMADA Weld Tech

Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple parts. Tungsten electrodes produce the weld heat and ceramic tooling inserts compact the flow of metal... [See More]

  • Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
  • Max Amperage @ Duty Cycle: 7.5 kVA @ 50%
  • Process Capability: Resistance - Spot; Welding
  • Technology: AC