Cutting / Gouging Arc and Resistance Welding Equipment

21 Results
Automatic Gouging System -- AGS-4002
from BUG-O Systems, Inc.

Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces a smooth finish. The Automatic Gouging System is suited for long seams and... [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
WARRIOR -- 400i MV CC/CV
from ESAB Welding and Cutting Products

ESAB Welding & Cutting Products introduces the new Warrior ™ 400i MV CC/CV, a multi-voltage, multi-process welding machine with the flexibility to accept three-phase primary power ranging from 220V to 460V±10%, 50 or 60 Hz. The Warrior 400i MV weighs 133 lbs., offers premium welding and... [See More]

  • Equipment Type: PowerSource / Station
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
  • Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
Multioperator Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Equipment Type: Complete System
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
Bug-O Gantry / Side Beam Automatic Welding Systems
from BUG-O Systems, Inc.

Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation. [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Pulsed wire or filler feeding capability
  • Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
Mutiprocess Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Equipment Type: Complete System
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Cutting and Welding Tractor System -- GO-FER®IV
from BUG-O Systems, Inc.

The GO-FER ® IV is a portable, versatile and robust tractor designed for all your cutting and welding needs. It ’s like having three units in one! When used for cutting, you can utilize either oxy-fuel or plasma torches. It can also carry a Plasma torch for gouging. The GO-FER ® IV can... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Input Phase: Single Phase Power
Plasma Cutters
from Miller Electric Manufacturing Co.

Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]

  • Equipment Type: Complete System
  • Material Capability: Steel, Stainless Steel, Aluminum
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Thickness Capability: Up to 7/8 Inch
GO-FER III Oxy-Fuel Kit -- GOF-3250-OX
from BUG-O Systems, Inc.

The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will accept any standard 1-3/8" (35mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas Manifold mounted to the... [See More]

  • Equipment Type: Complete System; Travel Carriage
  • Material Capability: Steel
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
Spot Welders
from Miller Electric Manufacturing Co.

MSW and LMSW Series lightweight, air-cooled units are portable, easy to operate, and provide a quick and effective means for spot welding mild, galvanized or stainless materials. [See More]

  • Equipment Type: Complete System
  • Material Capability: Mild, Galvanized Or Stainless Steel
  • Process Capability: Cutting / Gouging Processes; Welding
  • Thickness Capability: up to 3/16 inch
GO-FER III Plasma Kit -- GOF-3250-PL
from BUG-O Systems, Inc.

The GO-FER III Plasma Kit is specifically designed to work in conjunction with a plasma machine. It's travel speed of 8-100 inches per minute (203-2640mm/min) and it's direct rack and pinion drive makes it ideal as an all position portable cutting machine for a plasma torch. The torch holder will... [See More]

  • Equipment Type: Travel Carriage
  • Material Capability: Steel
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Input Phase: Single Phase Power
Submerged Arc Welding Machines
from Miller Electric Manufacturing Co.

Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications,... [See More]

  • Equipment Type: Complete System
  • Material Capability: Steel, Stainless Steel
  • Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; Multi-process
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
GO-FER III Welding Kit -- GOF-3250-WD
from BUG-O Systems, Inc.

The GO-FER III Welding Kit is an economical straight-line welding travel carriage. The all position Fits-All Clamp will accept and accommodate any hand held welding gun and allow the operator to position the torch at any angle they desire. The racking group allows for in-process torch adjustment for... [See More]

  • Equipment Type: Travel Carriage
  • Material Capability: Steel
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
Modular Drive Programmable Shape Machine -- MPD-1000
from BUG-O Systems, Inc.

The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
Piper-Bug Welding System -- PWS-2150
from BUG-O Systems, Inc.

The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric ® Invertec ® V350-PRO Power Source. The Piper Bug features a positive rack and pinion drive system and a digital control box in which all... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Stick (SMAW); TIG (GTAW)
  • Input Current: 300
Programmable Gantry System -- PGS-1000
from BUG-O Systems, Inc.

The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz
  • Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
Programmable Shape Machine -- BUG-6150
from BUG-O Systems, Inc.

The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
Stiffener Welder (LN10 Lincoln Feeders) -- STW-3000
from BUG-O Systems, Inc.

The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
Stiffener Welder (LN9 Lincoln Feeders) -- BUG-3180
from BUG-O Systems, Inc.

The Lincoln (LN9) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
Trac-Bug Cutting Machine -- TRB-1500
from BUG-O Systems, Inc.

The Trac-Bug is a compact friction drive cutting machine that will ride on any standard 6" (152 mm) V-grooved track. A solid-state variable speed control allows the Trac-Bug to travel and carry a torch at precise speeds producing a machined quality cut or bevel. Plate cutting and welding preparation... [See More]

  • Equipment Type: Travel Carriage
  • AC Input Voltage: 115/120V_60Hz
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Features: Integral or optional automation unit such as a robot or CNC table
UNI-BUG II -- UNI-1000
from BUG-O Systems, Inc.

The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]

  • Equipment Type: Motion Control
  • Thickness Capability: 2 inches
  • Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
  • AC Input Voltage: 115/120V_60Hz
Welding Modular Drive Systems
from BUG-O Systems, Inc.

The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS produces precise, accurate cuts and welds. The Master Drive Unit has a high torque, low inertia motor for precise stops and... [See More]

  • Equipment Type: Complete System
  • Material Capability: Steel
  • Process Capability: Cutting / Gouging Processes; Welding; Arc
  • Features: Integral or optional automation unit such as a robot or CNC table; Pendant, foot pedal or other remote control