Power Source / Station Arc and Resistance Welding Equipment
from Nelson Fastener Systems
This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½ ” (12mm) full diameter fasteners, and only weighs 40 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- Equipment Type: PowerSource / Station
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Process Capability: Welding; Stud / Nut Welding
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
from AMADA Weld Tech
The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the harshest... [See More]
- Equipment Type: PowerSource / Station; Weld Monitor or Controller
- Material Capability: Aluminum and Titanium, Bi-Metal Contact, Copper
- Process Capability: Welding
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
from ESAB Welding and Cutting Products
DC power sources for submerged arc welding (SAW) or gas metal arc welding (GMAW). Features. Three-phase, fan-cooled DC welding power sources designed for high productivity automated submerged arc welding (SAW) or high productivity gas metal arc welding (GMAW). Used in combination with ESAB's A2-A6... [See More]
- Equipment Type: PowerSource / Station
- Input Phase: Three Phase Power
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Maximum Duty Cycle: 1
from Nelson Fastener Systems
This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4 ” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]
- Equipment Type: PowerSource / Station
- Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
- Process Capability: Welding; Stud / Nut Welding
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
from AMADA Weld Tech
Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple parts. Tungsten electrodes produce the weld heat and ceramic tooling inserts compact the flow of metal... [See More]
- Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
- Max Amperage @ Duty Cycle: 7.5 kVA @ 50%
- Process Capability: Resistance - Spot; Welding
- Technology: AC
from ESAB Welding and Cutting Products
The ET 141i AC/DC is a complete, multi-process TIG and Stick system ideal for applications where power is limited to 120 VAC. Lightweight and reduced in size for versatility and portability. Fully featured professional performance capability with preset controls for ease of use in DIY applications. [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding; TIG (GTAW)
- Input Phase: Single Phase Power
from Nelson Fastener Systems
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and... [See More]
- Equipment Type: PowerSource / Station
- Material Capability: Mild Steel, Stainless Steel, Aluminum, Brass, Copper, Ni-based Superalloys, Titanium
- Process Capability: Welding; Stud / Nut Welding
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
from ESAB Welding and Cutting Products
ET 201i DC features Stick, HF (high frequency) TIG, and Lift TIG welding capabilities in one integrated portable package with 200 A welding output - best in class for size and weight. Features like multi-voltage input (120 V or 208/230 V), 4T trigger control, remote receptable for connecting remote... [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding; TIG (GTAW)
- Input Current: 32
from Nelson Fastener Systems
The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and... [See More]
- Equipment Type: PowerSource / Station
- Material Capability: Aluminum (TFTA), Steel/Stainless (TFTC/S)
- Process Capability: Welding; Stud / Nut Welding
- AC Input Voltage: 115/120V_60Hz
from ESAB Welding and Cutting Products
The ET 220i AC/DC is a high output, full digital control, AC/DC, Stick/Liftarc TIG/HF TIG, inverter power supply with expanded input voltage capabilities for maximum flexibility.This unit is specially designed for precision TIG and Stick welding of all weldable materials. Superior, true square wave... [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Process Capability: Welding; Stick (SMAW); TIG (GTAW)
- Input Current: 11.9 to 22.1
from Nelson Fastener Systems
The new Six Gunner ™ output expansion module allows you to simultaneously connect 6 guns to one output of a Nelweld 4000 or Nelweld 6000. Each gun setting can be preprogrammed by a Nelweld preset. The Six Gunner automatically selects the appropriate preset prior to each weld, allowing operator... [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding; Stud / Nut Welding
- Input Current: 1
from ESAB Welding and Cutting Products
The ET 301i AC/DC is a high output, full digital control, AC/DC, Stick/Liftarc TIG/HF TIG, inverter power supply with expanded input voltage capabilities for maximum flexibility. This unit is specially designed for precision TIG and Stick welding of all weldable materials. Superior, true square wave... [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Process Capability: Welding; Stick (SMAW); TIG (GTAW)
- Input Current: 17.2 to 32
from Nelson Fastener Systems
The Arc Charger has an exclusive input charger system that efficiently converts the 120V wall outlet power into digitally controlled stored energy for welding studs up to 3/8 ” in diameter. Its advanced electronics provide constant current for a smooth weld arc, and precise control of the weld... [See More]
- Equipment Type: PowerSource / Station
- Material Capability: Steel/Stainless (TFTC/S), Aluminum (TFTA)
- Process Capability: Welding; Stud / Nut Welding
- AC Input Voltage: 115/120V_60Hz
from ESAB Welding and Cutting Products
Fabricator® 141i delivers 3-in-1 MIG, STICK, and TIG capability from one integrated portable system.Fabricator 141i features digital meters, 4T trigger control and quick change polarity from the front of the power source. Overload protection shuts down the power source to protect the internal... [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding; MIG (GMAW); Stick (SMAW); TIG (GTAW)
- Input Phase: Single Phase Power
from ESAB Welding and Cutting Products
Unparalleled performance in a mobile machine for a wide range of TIG and Stick welding applications. Features. Designed for quality TIG welding with all types of metals. Extremely easy to use – all welding parameters displayed in an easy-to-understand format. Innovative QWave ™ feature... [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz
- Process Capability: Welding; TIG (GTAW)
- Input Phase: Single Phase Power
from ESAB Welding and Cutting Products
The MIG 4002c and 6502c switching converter (chopper) power sources are all intended for heavy-duty applications. The units are easily transported, and the digital (CANbus) communications and control system reduces the need for cables. Features. Multi-voltage – ready to work anywhere. Energy... [See More]
- Equipment Type: PowerSource / Station
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW)
- Input Phase: Three Phase Power
from ESAB Welding and Cutting Products
Features. Control system for A2 tractors and A2 welding heads. Analog type that can control most brands of power supplies. Suitable for submerged arc welding (SAW) or gas metal arc welding (GMAW). Travel speed, voltage and wire feed speed can be adjusted by simply turning the knobs - actual data is... [See More]
- Equipment Type: PowerSource / Station
- Features: Settings recall or automation; Scratch Or Direct Start Methods
- Process Capability: Welding; MIG (GMAW)