Orbital / Tube Arc Welding Arc and Resistance Welding Equipment
from Lincoln Electric Co. (The)
Orbital welding systems are designed to incorporate all the welding supplies needed to provide control over the entire orbital welding process. The welding process has strict parameters that must be maintained to meet the requirements demanded from power plants, chemical plants and refineries. [See More]
- Process Capability: Orbital / Tube Arc Welding; Welding
- Equipment Type: Complete System
from BUG-O Systems, Inc.
The All Position Overlay System is designed for pulp digesters, boiler tube walls or any vessel or surface that requires overlay repair. The system will travel at a regulated, precise travel speed producing consistent uniform overlay patterns. A welding current sensor monitors and controls the torch... [See More]
- Process Capability: Orbital / Tube Arc Welding; Welding
- Material Capability: Surfaces Requiring Over-Lay Repair
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Swagelok Company
Is for outside weld joint diameters of 1/4 to 1 in. and 6 to 25 mm. Offers optical speed control.no tachometer or calibration required. Has polarized power connectors to ensure proper weld head/power supply connection. Provides higher output capabilities: Increased performance. Heavier-wall tubing... [See More]
- Process Capability: Orbital / Tube Arc Welding; Welding
- Equipment Type: Weld Heads