Complete System Arc and Resistance Welding Equipment
from Electro Optical Components, Inc.
THE STRONGEST AND MOST VERSATILE WELDING MACHINE. The professional precision welding machine for industry, even for thin material thicknesses . Where others stop, we begin: The new Micro Arc Welder enables TIG welding of the thinnest material thicknesses and complex structures in an area largely... [See More]
- Equipment Type: Complete System
- Material Capability: Stainless steel, Steel, Titanium, Aluminum, Brass, Copper, Precious metals, Thin sheet metal, Heat shields, Thermal Sensors, Sensors, Thin wires
- Process Capability: Welding; TIG (GTAW)
- Output Current: 5 to 1200
from KUKA Deutschland GmbH
KUKA ready2_spot is the right KUKA solution for achieving fast and uncomplicated integration of robots for spot welding. Costs and efforts are reduced and quality increases. [See More]
- Equipment Type: Complete System; Gun / Iron
- Material Capability: High Strength Steel, Aluminum and more
- Process Capability: Resistance - Spot; Resistance - Seam (optional feature); Welding
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from ESAB Welding and Cutting Products
Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U6 expands your welding capabilities further from the MA24. The U6 features manual MIG/MAG plus TIG, Stick welding and Arc Gouging controlled from the wire feeder. Features. Quick... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- Input Phase: Three Phase Power
from Gullco International Limited
Heavy Duty Moggy for Submerged Arc and Mig Welding. The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to... [See More]
- Equipment Type: Complete System
- Input Phase: Single Phase Power
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Output Power Capability: AC Output
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Aluminum, Specialty Metals
- Process Capability: Welding; MIG (GMAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; Engine Driven Generator (optional feature)
from AMADA Weld Tech
Miyachi Unitek's range of Advanced Dual Pulse CD welders provides a new level of welding performance, advanced process monitoring and simplified user interface. Their all-new design includes a proprietary charging unit to improve pulse rise times and repetition rates. The built-in weld monitor with... [See More]
- Equipment Type: Complete System; Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Welding
- Input Phase: Single Phase Power
from Sunstone Engineering
Maximum Power!. The most powerful Sunstone pulse arc welder delivers 250 joules of energy with precision and accuracy. When your production needs require more welding power, turn to Sunstone ’s Omega PA250i Welding System, where maximum digital energy control is combined with maximum energy... [See More]
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table (optional feature)
- Process Capability: Welding
from BUG-O Systems, Inc.
The All Position Overlay System is designed for pulp digesters, boiler tube walls or any vessel or surface that requires overlay repair. The system will travel at a regulated, precise travel speed producing consistent uniform overlay patterns. A welding current sensor monitors and controls the torch... [See More]
- Equipment Type: Complete System
- Material Capability: Surfaces Requiring Over-Lay Repair
- Process Capability: Orbital / Tube Arc Welding; Welding
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from DCC Corporation
The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and sonic indicators alert... [See More]
- Equipment Type: Complete System
- Material Capability: Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
- Process Capability: Flash / Upset Butt; Welding
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from Nelson Fastener Systems
This flexible automation system is designed to weld studs, nuts and brackets with a six-axis robot, with high positioning accuracy and perpendicularity. The cell has two-fixed tables for small to medium sized workpieces that can be welded without rotation. The cell size is minimized to save floor... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 460/480V_60Hz
- Process Capability: Welding; Stud / Nut Welding
- Input Phase: Three Phase Power
from Campbell Hausfeld
The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total air capacity of 10 gallons and 14 CFM of airflow... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Process Capability: Welding; Stick (SMAW)
- Input Current: 180
from Pro Spot Industrial, Division of Pro Spot International, Inc.
The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20 welds per minute on steel,... [See More]
- Equipment Type: Complete System
- Process Capability: Welding; Stud / Nut Welding
from Southern Stud Weld, Inc.
The Soyer coordinate-drive tables, KTS-500 CNC, KTS-850 CNC, KTS 1550 CNC, and KTS 2550 CNC use the latest in motion control and welding technology to achieve precision, quality, and reliability in automatic stud welding applications. From small space-saving compact systems to large work area... [See More]
- Equipment Type: Complete System
- Input Phase: Single Phase Power
- Process Capability: Welding; Stud / Nut Welding
- Features: Integral or optional automation unit such as a robot or CNC table
from Lincoln Electric Co. (The)
Orbital welding systems are designed to incorporate all the welding supplies needed to provide control over the entire orbital welding process. The welding process has strict parameters that must be maintained to meet the requirements demanded from power plants, chemical plants and refineries. [See More]
- Equipment Type: Complete System
- Process Capability: Orbital / Tube Arc Welding; Welding
from KUKA Deutschland GmbH
With the ready2_arc package, KUKA makes it easier integrate robots for welding applications. Born from decades of deep experience and knowhow in robotic welding, ready2_arc results in fast and efficient installation, thereby reducing time to start of production. [See More]
- Equipment Type: Complete System; Gun / Iron
- Material Capability: Steel
- Process Capability: Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Water Cooled
from ESAB Welding and Cutting Products
Optimized to operate together with the Aristo Mig U5000i. It can also be used with the Origo Mig 4002c and 6502c. The U8 ² Plus expands your welding capabilities further from the U6. Expanded welding parameter memory positions permit storage of an unparalleled range of application settings,... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- Input Phase: Three Phase Power
from Gullco International Limited
Heavy Duty Moggy for Submerged Arc and Mig Welding. The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to... [See More]
- Equipment Type: Complete System
- Input Phase: Single Phase Power
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Output Power Capability: AC Output
from Miller Electric Manufacturing Co.
Engine Driven Welders incorporate a gasoline, diesel, or propane fueled engine coupled to an electrical generator to produce power for Stick, TIG, MIG and Flux-Cored welding. Engine driven welders are typically transported on a truck or trailer and are primarily used outdoors. The electricity... [See More]
- Equipment Type: Complete System
- Material Capability: Mild Steel, Aluminum, Or Stainless Steel
- Process Capability: Welding
- AC Input Voltage: Engine Driven Generator
from AMADA Weld Tech
The Miyachi Unitek Series 300 electromagnetic weld head system includes both a linear magnetic force actuator and a microprocessor-based electronic control, for precisely controlled weld force for welding miniature and micro-miniature parts. Programmable follow-up force and weld-to-displacement... [See More]
- Equipment Type: Complete System; Weld Monitor or Controller
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Welding
- Input Current: 8 to 15
from BUG-O Systems, Inc.
Bug-O Systems Automatic Gouging System features a high resolution voltage control, automatic feed head and our Modular Drive System travel carriage. This combination regulates an accurate gouging depth and produces a smooth finish. The Automatic Gouging System is suited for long seams and... [See More]
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Process Capability: Cutting / Gouging Processes; Welding; Arc
from DCC Corporation
The principal difference between the HotSpot II and the standard HotSpot is its heavier wire welding capability. The HotSpot II can handle wire pairs as heavy as #14 gauge. It can also close larger tubes than the standard unit and can do light duty stud welding as an aid in wire harness attachment... [See More]
- Equipment Type: Complete System
- Material Capability: Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
- Process Capability: Flash / Upset Butt; Welding
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from Nelson Fastener Systems
The Pinnacle ™ NCD+ 500b is Nelson ’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge, from a compact, lightweight package. The Pinnacle ™ has the capacity to weld CD studs up to... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Welding; Stud / Nut Welding
- Input Current: 6
from Campbell Hausfeld
The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3200) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills a 30-gallon air tank and delivers 14 CFM of airflow at 90 PSI to drive a wide variety of air... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Process Capability: Welding; Stick (SMAW)
- Input Current: 180
from Southern Stud Weld, Inc.
The PTS-2 is a powerful and economical stud welding machine suitable to attach a number of stud welding elements. The SK-5AN weld head allows weld studs to be loaded semi-automatically or automatically using the UVR-300 feeding system. The pneumatic weld head moves down into position to weld onto... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Aluminum and Brass
- Process Capability: Welding; Stud / Nut Welding
- Thickness Capability: #4-5/16"
from ESAB Welding and Cutting Products
Features. Swift Arc Transfer (SAT ™) is a high productivity MIG process using AristoRod ™ non-copper coated wires with Advanced Surface Characteristics at travel speeds well beyond the limits of normal spray arc welding. The advantage AristoRod ™ non-copper-coated wire over... [See More]
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table
- Process Capability: Welding; MIG (GMAW)
from Miller Electric Manufacturing Co.
MIG welding (GMAW – Gas Metal Arc Welding) is the most common process used in home shops, small businesses, manufacturing and metal fabrication applications. Choose from single-phase Millermatic ® all-in-one MIG welding machines or more powerful three-phase MIG welding systems that suit an... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Aluminum
- Process Capability: Welding; MIG (GMAW)
- Thickness Capability: 24 Gauge to 0.5 Inch
from AMADA Weld Tech
The Series 50 Light Force Microjoining Weld Heads are precision, low inertia heads designed specifically for delicate, parallel gap welding, thermocompression bonding and reflow soldering. True vertical electrode motion eliminates electrode wiping action. A low mass spring and compound lever force... [See More]
- Equipment Type: Complete System; Weld Head
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Resistance - Spot; Welding
- Input Phase: Single Phase Power
from BUG-O Systems, Inc.
The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding head are... [See More]
- Equipment Type: Complete System
- Thickness Capability: 5/16" to 1-9/16"
- Process Capability: Submerged Arc; Welding
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
from DCC Corporation
The HotSpot PLUS is the newest member of DCC's HotSpot Capacitive Discharge welder family. It broadens the power range of the HotSpot series and offers several fixturing and welding attachments to facilitate simple spot welding, stud welding, and pin welding modes. In addition, the HotSpot PLUS... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
- Process Capability: Flash / Upset Butt; Welding
- Input Phase: Single Phase Power
from Nelson Fastener Systems
Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for a variety of end use applications including fixed manual and automatic feed systems for high production... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding; Stud / Nut Welding
- Output Power Capability: DC Output
from Campbell Hausfeld
The Campbell Hausfeld 115-volt stick welder (WS099001AV) is designed for home and shop applications. Easy to use and portable, this welder has a transformer design that provides an easy-starting, smooth arc. Weld with 1/16-inch electrodes on a 15-amp household circuit; a 20-amp circuit is required... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Welding; Stick (SMAW)
- Maximum Duty Cycle: 10 to 20
from Southern Stud Weld, Inc.
This unit is a compact and portable stud welding power supply capable of welding studs thru 5/8" diameter weld base. The fully regulated power supply which operates on three phase power produces a smooth, stable welding arc. Both the weld time and weld current are infinitely adjustable for... [See More]
- Equipment Type: Complete System
- Thickness Capability: #10 - 5/8"
- Process Capability: Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from ESAB Welding and Cutting Products
Features. ESAB's Hybrio ™ hybrid laser welding technology combines the deep weld penetration and low heat input associated with laser welding with the excellent weld properties and superior gap tolerance of gas metal arc welding (GMAW). A radically new welding alternative, it produces... [See More]
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table
- Process Capability: Welding; MIG (GMAW)
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Equipment Type: Complete System
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from AMADA Weld Tech
Designed for use in either automation or benchtop welding, Miyachi Unitek ’s 70 Series Weld heads offer stable, repeatable electrode force for a wide range of resistance welding applications. Choose from two different models, each equipped with an easy-to-program, state-of-the-art servo motor... [See More]
- Equipment Type: Complete System; Weld Head
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Welding
- Input Phase: Single Phase Power
from BUG-O Systems, Inc.
The GO-FER III Oxy-Fuel kit is used for straight line cuts and weld preparation beveling. The kit comes complete with the exception of a torch. The BUG-O torch holder will accept any standard 1-3/8" (35mm) diameter machine torch with a 32 pitch gear rack. The Quick-Action Gas Manifold mounted to the... [See More]
- Equipment Type: Complete System; Travel Carriage
- Material Capability: Steel
- Process Capability: Cutting / Gouging Processes; Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Accommodates Any Hand-Held Welding Gun
from Nelson Fastener Systems
This reliable auto-feed boiler stud welding package is ideal for boiler liner fabrication and maintenance. Computer controlled Nelweld 4000 can weld 3/8 ” and 1/2 ” refractory studs at high rate and can be configured to power single gun or dual gun output. Series 8000 ™ vibratory... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Process Capability: Welding; Stud / Nut Welding
- Input Phase: Three Phase Power
from Campbell Hausfeld
The Campbell Hausfeld flux-cored wire welder is great for welding projects around the house and shop. Select from four heat settings to match metal thicknesses up to 3/16". The independent drive deck transformer delivers a consistent wire speed that ’s infinitely adjustable for a smooth, even... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Welding; Flux Cored Arc (FCAW)
- Input Current: 90
from Southern Stud Weld, Inc.
The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]
- Equipment Type: Complete System
- Thickness Capability: #10 - 7/8"
- Process Capability: Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from ESAB Welding and Cutting Products
If your application demands efficient root runs or positional welding on thin, or thick aluminum or stainless materials, then SuperPulse will provide the optimum solution. With productivity as the objective, today's TIG process is tomorrow's Aristo SuperPulse. Features. Makes positional welding... [See More]
- Equipment Type: Complete System
- Process Capability: Welding; TIG (GTAW)
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Equipment Type: Complete System
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from AMADA Weld Tech
The Miyachi Unitek TCW thermocouple welder welds thermocouple wires together to form a uniform bead junction, consistent in size and quality, without detrimental oxide layers. The TCW will make thermocouples of all commercially available thermocouple alloys. Argon Gas Weld Chamber. Easy to Use. [See More]
- Equipment Type: Complete System
- Material Capability: Thermocouple Alloys: B, C, E, J, K, R, S, T
- Process Capability: Resistance - Spot; Welding
- Thickness Capability: 20 AWG - 38 AWG (.032" - .004")
from BUG-O Systems, Inc.
The Modular Drive Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding or cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operation sequence. Other functions... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Cutting / Gouging Processes; Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Nelson Fastener Systems
The leading supplier of stud welding fasteners, equipment, and services has developed the industry standard for rugged, high output, drawn arc stud welding. The Nelweld family has the duty cycle, and output voltage that allows our customers to meet the demanding requirements in the construction, and... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Process Capability: Welding; Stud / Nut Welding
- Input Current: 2400
from Campbell Hausfeld
The Campbell Hausfeld 120 Amp Output, Wire Feed, MIG/Flux Core Welder (DW313000) is great for welding projects around the house and shop. With a built-in gas liner and valve, this welder is MIG ready and requires no additional parts, so you can start working on projects right away. Select from four... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Welding; MIG (GMAW)
- Input Current: 120
from Southern Stud Weld, Inc.
The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the... [See More]
- Equipment Type: Complete System
- Thickness Capability: 1/4" - 1 1/4"
- Process Capability: Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from ESAB Welding and Cutting Products
ESAB Cutting Systems introduces Smart Plasmarc 200, a new m2 plasma system for heavy-duty mechanized cutting. The m2 plasma system cuts a broad range of material types and thicknesses using air, oxygen or nitrogen gases. It delivers high productivity piercing and cutting in mild steel up to 38 mm... [See More]
- Equipment Type: Complete System
- Process Capability: Welding; Arc
from Miller Electric Manufacturing Co.
By matching the right Miller ® power sources, Tregaskiss ® guns, Hobart ® wire and Panasonic ® robots to your applications, we can help increase weld quality, maximize production efficiency and control costs — giving your operation the ability to meet today's customer demands... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 460/480V_60Hz
- Process Capability: Welding; TIG (GTAW)
- Input Phase: Three Phase Power
from AMADA Weld Tech
Miyachi Unitek's Thin-Line Weld Heads comprise three families of full-featured products for precision metals joining: 80 Series (20 lbs (89N) - 40 lbs (178N)), 180 Series (100 lb (445 N)), and 90 Series (150 lb (667N)). All are precision, low inertia, force-fired designs, with narrow vertical... [See More]
- Equipment Type: Complete System; Weld Head
- Max Amperage @ Duty Cycle: 20 KVA
- Process Capability: Resistance - Spot; Welding
- Features: Adjustable Force-Firing
from BUG-O Systems, Inc.
The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric ® Invertec ® V350-PRO Power Source. The Piper Bug features a positive rack and pinion drive system and a digital control box in which all... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Stick (SMAW); TIG (GTAW)
- Input Current: 300
from Nelson Fastener Systems
The leading supplier of stud welding fasteners, equipment, and services has developed the industry standard for rugged, high output, drawn arc stud welding. The Nelweld family has the duty cycle, and output voltage that allows our customers to meet the demanding requirements in the construction, and... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Process Capability: Welding; Stud / Nut Welding
- Input Current: 7600
from Southern Stud Weld, Inc.
Plug in solid state circuitry accessible from rear door. Continuous current control from 250 to 900 Amps. Continuous time control from .05 to .7 seconds. System comes complete with solid state power supply, 25 ft. of 1/0 ground cable with clamp, 50ft. of 1/0 combination cable and light duty gun with... [See More]
- Equipment Type: Complete System
- Thickness Capability: #10 - 1/2"
- Process Capability: Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
from ESAB Welding and Cutting Products
The Swift Arc ML is a fully-contained robotic welding system perfect for educational institutions and portable or on-site training facilities. Features. The Swift Arc ML is a fully-contained robotic welding system. The compact design is a perfect match for educational institutions and portable or... [See More]
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table
- Process Capability: Welding
from Miller Electric Manufacturing Co.
Plasma cutting is used in cutting and gouging applications, and requires compressed air and electricity to create plasma gas. Miller plasma cutters can cut up to 7/8-inch steel and stainless steel material, and up to 5/8-inch aluminum material. Explore our full line of plasma cutters with features... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Aluminum
- Process Capability: Cutting / Gouging Processes; Welding; Arc
- Thickness Capability: Up to 7/8 Inch
from AMADA Weld Tech
All are precision, low inertia, force-fireddesigns, with a narrow vertical profile. Theyare ideal for both production line and benchapplications and can operate at speedsgreater than 3600 welds per hour. [See More]
- Equipment Type: Complete System; Weld Monitor or Controller; Weld Head
- AC Input Voltage: 115/120V_60Hz (optional feature)
- Process Capability: Resistance - Spot; Welding
- Input Phase: Single Phase Power
from BUG-O Systems, Inc.
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Nelson Fastener Systems
Stud welding of bolts with its variety of individual applications is a widespread technology in all different fields of metal processing. Brand-new and a version of the stud welding process is Nelson TARC welding. TARC welding offers the possibility to weld non rotationsymmetric components in one... [See More]
- Equipment Type: Complete System
- Process Capability: Welding; Stud / Nut Welding
from Southern Stud Weld, Inc.
The CD-212 is a state-of-the-art solid state capacitor discharge stud/pin welder. It's lightweight design increases portability but with the power to weld 1/4" diameter flanged studs. [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Aluminum
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW)
- Thickness Capability: Steel/SS/Brass: 14ga - 1/4" Alum: Varies
from ESAB Welding and Cutting Products
Features. Flexibility, reliability and superior performance capability. Comprehensive component and module system make process customization easy. A6 VEC motor for reliable and consistent wire feed. Accurate, easy manual PAV or automatic GMH joint tracking with manual slides or joystick-controlled,... [See More]
- Equipment Type: Complete System
- Maximum Duty Cycle: 1
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Max Amperage @ Duty Cycle: 15 A
from Miller Electric Manufacturing Co.
MSW and LMSW Series lightweight, air-cooled units are portable, easy to operate, and provide a quick and effective means for spot welding mild, galvanized or stainless materials. [See More]
- Equipment Type: Complete System
- Material Capability: Mild, Galvanized Or Stainless Steel
- Process Capability: Cutting / Gouging Processes; Welding
- Thickness Capability: up to 3/16 inch
from AMADA Weld Tech
Miyachi Unitek's MC-1301 spot welder / wire compactor is ideal for solid and stranded wire welding applications. The unique compacting mechanism creates a solid fused joint with single or multiple parts. Tungsten electrodes produce the weld heat and ceramic tooling inserts compact the flow of metal... [See More]
- Equipment Type: Complete System; PowerSource / Station; Weld Monitor or Controller
- Max Amperage @ Duty Cycle: 7.5 kVA @ 50%
- Process Capability: Resistance - Spot; Welding
- Technology: AC
from BUG-O Systems, Inc.
The Programmable Shape Machine is an easy to use 2-axis machine which you can program to run any contour or pattern for both welding and cutting applications. A handheld terminal supplied with the machine is used to program the required shape and operations sequence. Other functions besides moves... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Cutting / Gouging Processes; Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Nelson Fastener Systems
Up to 7 ⁄8" Diameter. Short Cycle, Versatile, Mid-Range System. [See More]
- Equipment Type: Complete System
- Max Amperage @ Duty Cycle: 2100 Amps
- Process Capability: Welding; Stud / Nut Welding
- Output Current: 100 to 2100
from Southern Stud Weld, Inc.
The CD-312 is a state-of-the-art solid state capacitor discharge stud/pin welder. It's rugged design and user friendly controls make it simple to set up and use. This unit has the power to weld up to 5/16" diameter flanged studs. [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Aluminum and Brass
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW)
- Thickness Capability: Steel/SS/Brass: #2 - 5/16"; Alum: Varies
from ESAB Welding and Cutting Products
Multi-purpose system for welding and cutting. Features. Ideal for a wide variety of automated gas metal arc welding (GMAW) applications. Made from aluminum and steel parts to withstand harsh environments. Ideal for horizontal to horizontal and vertical (up only) welding. Can be customized with a... [See More]
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table
- Process Capability: Welding; MIG (GMAW); Multi-process
from Miller Electric Manufacturing Co.
Stick welding is a simple yet versatile, inexpensive and portable welding process. Flux coated welding rods are used, eliminating the need for bottled shielding gas like that used in MIG welding or TIG welding. Stick welders are ideal to use when welding outdoors and/or welding objects that are... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel
- Process Capability: Welding; Stick (SMAW)
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature); Engine Driven Generator (optional feature)
from BUG-O Systems, Inc.
The Lincoln (LN10) Stiffener Welder is a self-contained, dual head automatic welder. It will produce continuous or intermittent fillet welds on stiffeners with flange widths up to 12" (0-304.8 mm) and heights of 3"-16" (76-406 mm). The unit is self-propelled and tracks on the stiffener. [See More]
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
- Process Capability: Cutting / Gouging Processes; Welding; Arc
from Southern Stud Weld, Inc.
This powerful capacitor discharge stud welding unit can handle any CD stud welding application. It has two range settings, and enough power to shoot up to 3/8" steel diameter flanged weld studs. [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Aluminum
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW)
- Thickness Capability: Steel/SS/Brass: #2 - 3/8"; Alum: Varies
from ESAB Welding and Cutting Products
A multi-purpose automatic welding system. Features. Versatile welding system for single wire submerged arc welding (SAW), twin wire SAW or gas metal arc welding (GMAW). Light-weight, compact design allows for greater flexibility. Modular design allows user to expand, integrate or modify the system... [See More]
- Equipment Type: Complete System
- Maximum Duty Cycle: 1
- Process Capability: Submerged Arc; Welding; MIG (GMAW)
- Max Amperage @ Duty Cycle: 6-8 A
from Miller Electric Manufacturing Co.
Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications,... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; Multi-process
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from BUG-O Systems, Inc.
The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners with heights of 3" to 16" (75-400mm) and widths up to 12" (0-300mm). The unit is self... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz
- Process Capability: Welding; Flux Cored Arc (FCAW)
- Features: Pulsed wire or filler feeding capability
from Southern Stud Weld, Inc.
The BMK-12W stud welder is very user friendly. Weld parameters are set using a membrane keyboard and display. Microprocessor control and programmability assures consistent weld sequences. This machine automatically controls inert shielding gas delivery to the weld zone. The 800 amp power source can... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Process Capability: Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
- Thickness Capability: Steel/SS/Brass: #6 - 1/2"; Alum: Varies
from ESAB Welding and Cutting Products
Warrior ™ by ESAB - the breakthrough welding machine you need to expand your skills. Warrior was designed with input from real-world welders and built with ESAB's leading-edge engineering to be a machine that's as rugged and reliable as you are. Features. Multi-Process - Warrior is designed... [See More]
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Welding; MIG (GMAW); Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- Input Phase: Three Phase Power
from Miller Electric Manufacturing Co.
TIG (tungsten inert gas) welding is used to make precise, critical welds when joining metals such as mild steel, aluminum, or stainless steel. TIG welding is a two handed process (one hand holds the torch while the other feeds filler metal) and commonly involves a foot pedal or fingertip remote to... [See More]
- Equipment Type: Complete System
- Material Capability: Mild Steel, Aluminum, Or Stainless Steel
- Process Capability: Welding; TIG (GTAW)
- Thickness Capability: Up to 1 Inch
from BUG-O Systems, Inc.
The Modular Drive System is the only product in the industry that allows the user to configure one machine for various automated applications, now and in the future. The MDS produces precise, accurate cuts and welds. The Master Drive Unit has a high torque, low inertia motor for precise stops and... [See More]
- Equipment Type: Complete System
- Material Capability: Steel
- Process Capability: Cutting / Gouging Processes; Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Pendant, foot pedal or other remote control
from Southern Stud Weld, Inc.
The Soyer BMK-16i inverter stud welding system from Southern Stud Weld Inc. is a multifunctional machine capable of stud welding, electrode welding, and GTAW. It has an inverter power supply design. The user can adjust welding parameters using the membrane keyboard and liquid crystal display. The... [See More]
- Equipment Type: Complete System
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Process Capability: Welding; Stud / Nut Welding; TIG (GTAW)
- Thickness Capability: Steel/SS/Brass/Aluminum: #6 - 5/8"