Gun / Iron / Torch Arc and Resistance Welding Equipment
from AMADA Weld Tech
Designed for use in either automation or benchtop welding, Miyachi Unitek ’s 73 Series Weld Head offers fast, repeatable electrode motion control for a wide range of resistance welding applications. The weld head features an easy-to-program servo motor controller that allows precise... [See More]
- Equipment Type: Gun / Iron
- Process Capability: Resistance - Spot; Welding
from ESAB Welding and Cutting Products
Gas-Cooled Torch Family - 150 amp. Features. Quick release of electrodes. Hard body provides superior heat and abrasion resistance for longest life. Silicon rubber body provides improved resistance to breakage in rough duty. Flexible head models provide added versatility for reaching hard-to-get-at... [See More]
- Equipment Type: Gun / Iron
- Output Current: 15
- Process Capability: Welding; TIG (GTAW)
- Features: Gas Cooled
from Southern Stud Weld, Inc.
The newly developed, extremely robust and durable PH-2L stud welding gun has been especially designed to meet the hardest operating conditions and requirements. This stud welding gun is suitable for welding studs and pins up to a maximum of 16 mm in diameter according to the drawn arc and... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Aluminum and Brass
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
- Thickness Capability: Steel/SS/Heat Resistant Steel: 6 - 16mm
from KUKA Deutschland GmbH
KUKA ready2_spot is the right KUKA solution for achieving fast and uncomplicated integration of robots for spot welding. Costs and efforts are reduced and quality increases. [See More]
- Equipment Type: Complete System; Gun / Iron
- Material Capability: High Strength Steel, Aluminum and more
- Process Capability: Resistance - Spot; Resistance - Seam (optional feature); Welding
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from AMADA Weld Tech
Designed specifically for more robust resistance and spot welding applications, Miyachi Unitek's MH series weld heads are rugged, high performance machines particularly suited to applications such as motor armature fusing, welding automotive stamping, and nut welding. Fast follow-up. Precision... [See More]
- Equipment Type: Gun / Iron
- Process Capability: Resistance - Spot; Welding
from ESAB Welding and Cutting Products
Water-Cooled Torch Family - 425 amp. Features. The industry standard water-cooled general purpose torch. Ideal for production welding. Lightweight - reduces operator fatigue. Watertight - brazed, closed cooling system. Gas lens available for improved shielding. Hard body w/HFCTM (HW-18) provides... [See More]
- Equipment Type: Gun / Iron
- Output Current: 425
- Process Capability: Welding; TIG (GTAW)
- Features: Water Cooled
from Southern Stud Weld, Inc.
The PH-3A weld gun is the automatic loading version of the PH-3 lift ignition gun. The operator can load studs into the feed tube or the gun can be loaded via the universal feeder UVR-250S or the new UVR-300S. This gun produces the smooth lift function required to weld drawn arc and short-cycle... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
- Thickness Capability: Steel/SS/Heat Resistant Steel: #6 - 1/2"
from KUKA Deutschland GmbH
With the ready2_arc package, KUKA makes it easier integrate robots for welding applications. Born from decades of deep experience and knowhow in robotic welding, ready2_arc results in fast and efficient installation, thereby reducing time to start of production. [See More]
- Equipment Type: Complete System; Gun / Iron
- Material Capability: Steel
- Process Capability: Welding; Arc
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Water Cooled
from AMADA Weld Tech
The MFP-Z motorized weld pliers offer outstanding dynamic response and follow-up to match compression during welding, thus assuring optimal results even with very short weld cycles. The motorized heads have the advantage of higher speed in automation, greater control of impact force on the parts,... [See More]
- Equipment Type: Gun / Iron
- Process Capability: Resistance - Spot; Welding
from ESAB Welding and Cutting Products
Water-Cooled Torch Family - 300 amp. Features. Compact water-cooled design for higher current applications in confined areas. Hard body w/HFCTM (HW-20) provides superior heat and abrasion resistance - available in 2 versions. Economical silicon rubber body (HW-20R) provides resistance to breakage [See More]
- Equipment Type: Gun / Iron
- Output Current: 3
- Process Capability: Welding; TIG (GTAW)
- Features: Water Cooled
from Southern Stud Weld, Inc.
The PH-3N weld gun is very accurate without recoil. This gun produces the smooth lift function required to weld drawn arc and short-cycle drawn arc weld studs to steel and stainless steel base materials. The ergonomic PH-3N and the automatic loading version PH-3A is compatible with all Soyer stud... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
- Thickness Capability: Steel/SS/Brass: #6 - 1/2"; Alum: Varies
from ESAB Welding and Cutting Products
Gas-Cooled Torch Family - 80 amp. Features. Designed to reach into tight places. Ideal for confined, cramped areas. High flexibility one-piece cable. Miniature head provides maximum accessibility to corners and tight joints. Excellent visibility. Gas lens available for improved shielding [See More]
- Equipment Type: Gun / Iron
- Output Current: 8
- Process Capability: Welding; TIG (GTAW)
- Features: Gas Cooled
from Southern Stud Weld, Inc.
The new PH-3N SRM stud welding gun is a vital component of the new SRM stud welding technology developed by Soyer. The gun develops a rotating magnetic field that controls the arc during the welding process. This allows the SRM system to have precise fillet control during the welding process. Larger... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
- Thickness Capability: Steel/SS/Heat Resistant Steel: 8 - 12mm
from ESAB Welding and Cutting Products
Water-Cooled Torch Family - 200 amp. Features. Small, Lightweight. Flexible head to access difficult joints [See More]
- Equipment Type: Gun / Iron
- Output Current: 2
- Process Capability: Welding; TIG (GTAW)
- Features: Water Cooled
from Southern Stud Weld, Inc.
The "large" PH-5L SOYER Drawn Arc Welding Pistol is applied for stud welding using either shielding gas or ceramic ferrules as welding aids. The technically high-quality pistol is equipped with a costly oil-damping system indispensable when welding studs with a diameter of more than 0.47" (12 mm). [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
- Thickness Capability: Steel/SS/Heat Resistant: 1/4" - 3/4"
from ESAB Welding and Cutting Products
Gas-Cooled Torch Family - 220 amp. Features. Quick release of electrodes. Hard body provides superior heat and abrasion resistance for longest life. Silicon rubber body provides improved resistance to breakage in rough duty. Flexible head models provide added versatility for reaching hard-to-get-at... [See More]
- Equipment Type: Gun / Iron
- Output Current: 22
- Process Capability: Welding; TIG (GTAW)
- Features: Gas Cooled
from Southern Stud Weld, Inc.
The patented PS-0K stud welding pistol is the smallest pistol available on the world market (patent no. EP 89104362.2). It has been especially developed for being used in extremely narrow locations and areas of difficult access. Commonly used by the elevator industry, and other electrical control... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
- Process Capability: Welding; Stud / Nut Welding
- Thickness Capability: Steel/SS/Aluminum/Brass: #4-5/16"
from ESAB Welding and Cutting Products
Features. Front or back loaded. Internal tungsten adjustment. Model A with 9" length is designed for clamp-type fixture. Model B with 20" length is designed for pinion-type fixture [See More]
- Equipment Type: Gun / Iron
- Output Current: 4
- Process Capability: Welding; TIG (GTAW)
from Southern Stud Weld, Inc.
The PS-1 is a mechanical lift gap stud welding gun. The simple and reliable lift mechanism is driven by the trigger on the gun. The gap gun works better with some Aluminum applications than the contact guns do. This gun gives excellent results with 5/16 ” diameter Aluminum studs and with hard... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Aluminum and Brass
- Process Capability: Welding; Stud / Nut Welding
- Thickness Capability: Steel/SS/Aluminum/Brass: #4-5/16"
from ESAB Welding and Cutting Products
Features. Compact body provides greater access to weld in confined or restricted areas. Hard body provides superior heat and abrasion resistance for longest life. Silicon rubber body provides improved resistance to breakage in rough duty. Flexible head models provide added versatility for reaching... [See More]
- Equipment Type: Gun / Iron
- Output Current: 14
- Process Capability: Welding; TIG (GTAW)
- Features: Gas Cooled
from Southern Stud Weld, Inc.
The spring pressure is adjustable, ensuring good welding quality on all material. This gun is equipped with an adjustable foot piece that allows for quick changes in stud length. The gun can also be fitted with a support ring as shown above. This gun is also a great gun for steel and stainless... [See More]
- Equipment Type: Gun / Iron
- Material Capability: Steel, Stainless Steel, Aluminum and Brass
- Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
- Thickness Capability: Steel/SS/Aluminum/Brass: #4-5/16"