Stud / Nut Welding Arc and Resistance Welding Equipment

24 Results
Solid State Capacitor Discharge (CD) Stud Welding System -- PS-25
from Pro Spot Industrial, Division of Pro Spot International, Inc.

The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20 welds per minute on steel,... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Equipment Type: Complete System
1/2" (12mm) Inverter Stud Welder -- Nelweld® N800i™
from Nelson Fastener Systems

This new light weight and compact stud welder delivers power and precision when stud welding. It can weld up to ½ ” (12mm) full diameter fasteners, and only weighs 40 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
  • Equipment Type: PowerSource / Station
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
CNC Stud Welding System
from Southern Stud Weld, Inc.

The Soyer coordinate-drive tables, KTS-500 CNC, KTS-850 CNC, KTS 1550 CNC, and KTS 2550 CNC use the latest in motion control and welding technology to achieve precision, quality, and reliability in automatic stud welding applications. From small space-saving compact systems to large work area... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Input Phase: Single Phase Power
  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table
Multioperator Welding Machines
from Miller Electric Manufacturing Co.

Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]

  • Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
  • Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
3/4" (19mm) Inverter Stud Welder -- Nelweld® N1500i™
from Nelson Fastener Systems

This high performance and light-weight stud welder delivers power and precision when stud welding. It can weld up to 3/4 ” (19mm) full diameter fasteners, and only weighs 79 pounds. The friendly user interface has 10 preset buttons, bright alpha-numeric displays, graphic gun, and weld quality... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Steel, Stainless Steel, Aluminum, Heat-resistant Steel, Advanced High Strength Steel
  • Equipment Type: PowerSource / Station
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz (optional feature); International Power or Voltages - 50 Hz
Stud Welding Gun -- PH-2L
from Southern Stud Weld, Inc.

The newly developed, extremely robust and durable PH-2L stud welding gun has been especially designed to meet the hardest operating conditions and requirements. This stud welding gun is suitable for welding studs and pins up to a maximum of 16 mm in diameter according to the drawn arc and... [See More]

  • Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
  • Material Capability: Steel, Stainless Steel, Aluminum and Brass
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Heat Resistant Steel: 6 - 16mm
Advanced Capacitor Discharge Welder -- NCD+ 1000t/1600t
from Nelson Fastener Systems

The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Mild Steel, Stainless Steel, Aluminum, Brass, Copper, Ni-based Superalloys, Titanium
  • Equipment Type: PowerSource / Station
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
Stud Welding Gun -- PH-3A
from Southern Stud Weld, Inc.

The PH-3A weld gun is the automatic loading version of the PH-3 lift ignition gun. The operator can load studs into the feed tube or the gun can be loaded via the universal feeder UVR-250S or the new UVR-300S. This gun produces the smooth lift function required to weld drawn arc and short-cycle... [See More]

  • Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
  • Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Heat Resistant Steel: #6 - 1/2"
Advanced Capacitor Discharge Welder -- NCD+ 3200
from Nelson Fastener Systems

The NCD+TM product family is the last capacitor discharge (CD) stud welding power source developed around the traditional transformer rectifier power topology. This dependable power supply is controlled by a high performance 32-bit microprocessor with integrated DSP technology. The NCD+ 1000t and... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Aluminum (TFTA), Steel/Stainless (TFTC/S)
  • Equipment Type: PowerSource / Station
  • AC Input Voltage: 115/120V_60Hz
Stud Welding Gun -- PH-3N
from Southern Stud Weld, Inc.

The PH-3N weld gun is very accurate without recoil. This gun produces the smooth lift function required to weld drawn arc and short-cycle drawn arc weld studs to steel and stainless steel base materials. The ergonomic PH-3N and the automatic loading version PH-3A is compatible with all Soyer stud... [See More]

  • Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
  • Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Brass: #6 - 1/2"; Alum: Varies
Automated Welding Cell
from Nelson Fastener Systems

This flexible automation system is designed to weld studs, nuts and brackets with a six-axis robot, with high positioning accuracy and perpendicularity. The cell has two-fixed tables for small to medium sized workpieces that can be welded without rotation. The cell size is minimized to save floor... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • AC Input Voltage: 460/480V_60Hz
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Stud Welding Gun -- PH-3N SRM
from Southern Stud Weld, Inc.

The new PH-3N SRM stud welding gun is a vital component of the new SRM stud welding technology developed by Soyer. The gun develops a rotating magnetic field that controls the arc during the welding process. This allows the SRM system to have precise fillet control during the welding process. Larger... [See More]

  • Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
  • Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Heat Resistant Steel: 8 - 12mm
Cordless Stud Welder -- Pinnacle™ NCD+ 500b
from Nelson Fastener Systems

The Pinnacle ™ NCD+ 500b is Nelson ’s first stud welder powered exclusively by a rechargeable battery. This patent - pending design delivers thousands of welds on a single battery charge, from a compact, lightweight package. The Pinnacle ™ has the capacity to weld CD studs up to... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Complete System
  • Input Current: 6
Stud Welding Gun -- PH-5L
from Southern Stud Weld, Inc.

The "large" PH-5L SOYER Drawn Arc Welding Pistol is applied for stud welding using either shielding gas or ceramic ferrules as welding aids. The technically high-quality pistol is equipped with a costly oil-damping system indispensable when welding studs with a diameter of more than 0.47" (12 mm). [See More]

  • Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
  • Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Heat Resistant: 1/4" - 3/4"
Diesel Generator Site Arc Welding Systems -- Series 6500
from Nelson Fastener Systems

Nelson offers a complete line of portable and feed stud welding systems to meet even the most demanding of stud welding performance requirements. We also offer custom designed systems for a variety of end use applications including fixed manual and automatic feed systems for high production... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: Complete System
  • Output Power Capability: DC Output
Stud Welding Gun -- PS-0K
from Southern Stud Weld, Inc.

The patented PS-0K stud welding pistol is the smallest pistol available on the world market (patent no. EP 89104362.2). It has been especially developed for being used in extremely narrow locations and areas of difficult access. Commonly used by the elevator industry, and other electrical control... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Steel, Stainless Steel, Heat-Resistant Steel
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Aluminum/Brass: #4-5/16"
High Productivity Boiler Refractory Electric Arc Stud Welder -- Nelweld® N4000™ Automated Boiler System
from Nelson Fastener Systems

This reliable auto-feed boiler stud welding package is ideal for boiler liner fabrication and maintenance. Computer controlled Nelweld 4000 can weld 3/8 ” and 1/2 ” refractory studs at high rate and can be configured to power single gun or dual gun output. Series 8000 ™ vibratory... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Phase: Three Phase Power
Stud Welding Gun -- PS-1
from Southern Stud Weld, Inc.

The PS-1 is a mechanical lift gap stud welding gun. The simple and reliable lift mechanism is driven by the trigger on the gun. The gap gun works better with some Aluminum applications than the contact guns do. This gun gives excellent results with 5/16 ” diameter Aluminum studs and with hard... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Steel, Stainless Steel, Aluminum and Brass
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Aluminum/Brass: #4-5/16"
Manual or Auto-Feed Electric Arc Welder -- Nelweld® Model 4000
from Nelson Fastener Systems

The leading supplier of stud welding fasteners, equipment, and services has developed the industry standard for rugged, high output, drawn arc stud welding. The Nelweld family has the duty cycle, and output voltage that allows our customers to meet the demanding requirements in the construction, and... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
  • Equipment Type: Complete System
  • Input Current: 2400
Stud Welding Gun -- PS-1K
from Southern Stud Weld, Inc.

The spring pressure is adjustable, ensuring good welding quality on all material. This gun is equipped with an adjustable foot piece that allows for quick changes in stud length. The gun can also be fitted with a support ring as shown above. This gun is also a great gun for steel and stainless... [See More]

  • Process Capability: Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
  • Material Capability: Steel, Stainless Steel, Aluminum and Brass
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Aluminum/Brass: #4-5/16"
Output Expansion Module -- Six Gunner
from Nelson Fastener Systems

The new Six Gunner ™ output expansion module allows you to simultaneously connect 6 guns to one output of a Nelweld 4000 or Nelweld 6000. Each gun setting can be preprogrammed by a Nelweld preset. The Six Gunner automatically selects the appropriate preset prior to each weld, allowing operator... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Equipment Type: PowerSource / Station
  • Input Current: 1
Stud Welding Gun -- PS-3
from Southern Stud Weld, Inc.

The PS-3 electric lift gap gun uses the same gap stud welding process as the PS-1. The difference is that the lift is accomplished with an electric solenoid in the gun, instead of by mechanical means. The electric lift takes the operator ’s motion variable out of the process, making the lift... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Steel, Stainless Steel, Aluminum and Brass
  • Equipment Type: Gun / Iron
  • Thickness Capability: Steel/SS/Aluminum/Brass: #4-5/16"
Revolutionary Drawn Arc Welder
from Nelson Fastener Systems

The Arc Charger has an exclusive input charger system that efficiently converts the 120V wall outlet power into digitally controlled stored energy for welding studs up to 3/8 ” in diameter. Its advanced electronics provide constant current for a smooth weld arc, and precise control of the weld... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Steel/Stainless (TFTC/S), Aluminum (TFTA)
  • Equipment Type: PowerSource / Station
  • AC Input Voltage: 115/120V_60Hz
Stud Welding Machine -- PTS-2
from Southern Stud Weld, Inc.

The PTS-2 is a powerful and economical stud welding machine suitable to attach a number of stud welding elements. The SK-5AN weld head allows weld studs to be loaded semi-automatically or automatically using the UVR-300 feeding system. The pneumatic weld head moves down into position to weld onto... [See More]

  • Process Capability: Welding; Stud / Nut Welding
  • Material Capability: Steel, Stainless Steel, Aluminum and Brass
  • Equipment Type: Complete System
  • Thickness Capability: #4-5/16"