Multi-operator Arc and Resistance Welding Equipment
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Equipment Type: Complete System
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from AMADA Weld Tech
The STA-Series are the most advanced, yet simplest welding controls on the market. The range spans from the single contactor STA-100A to the STA-800A with space for up to eight contactors that can be cascaded from a single control. The STA Series features an intuitive, easy-to-use programming... [See More]
- Equipment Type: Weld Monitor or Controller
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz
- Process Capability: Resistance - Spot; Resistance - Seam; Welding
- Input Phase: Single Phase Power
from Southern Stud Weld, Inc.
The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]
- Equipment Type: Complete System
- Thickness Capability: #10 - 7/8"
- Process Capability: Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz