Multi-process Arc and Resistance Welding Equipment
from Lincoln Electric Co. (The)
Top Features. The Arc Tracker monitors information regarding your welding arc by connecting it between any DC welding power source and the work clamp. Accurately Monitor Welding Parameters. Broad Compatibility. Simple Plug-n-Play Design. Variable Input Voltage. Input Power. 120-230/1/50/60. [See More]
- Process Capability: Welding; Multi-process
- Input Current: 0.8000
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Input Phase: Single Phase Power
from ESAB Welding and Cutting Products
Multi-purpose system for welding and cutting. Features. Ideal for a wide variety of automated gas metal arc welding (GMAW) applications. Made from aluminum and steel parts to withstand harsh environments. Ideal for horizontal to horizontal and vertical (up only) welding. Can be customized with a... [See More]
- Process Capability: Welding; MIG (GMAW); Multi-process
- Features: Integral or optional automation unit such as a robot or CNC table
- Equipment Type: Complete System
from BUG-O Systems, Inc.
Bug-o Gantry and Side Beam Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, beam and stiffener fabrication as well as cutting applications such as stripping and edge preparation. [See More]
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- Features: Integral or optional automation unit such as a robot or CNC table; Pulsed wire or filler feeding capability
- Equipment Type: Complete System
from Southern Stud Weld, Inc.
The ARC-1850 is a state-of-the-art constant current stud welding power supply, capable of stick welding and arc air gouging. Mig welding feature is available. This system also has a dual gun option available. Both weld time and current are infinitely adjustable for maximum versatility in today's... [See More]
- Process Capability: Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
- Thickness Capability: #10 - 7/8"
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Lincoln Electric Co. (The)
Top Features. 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote connections and cable. Low profile case -... [See More]
- Process Capability: Welding; Multi-process
- Input Current: 96.5 to 193
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The Piper Bug Pipe Welding System from Bug-O Systems is a digitally controlled programmable welding travel carriage integrated with Lincoln Electric ® Invertec ® V350-PRO Power Source. The Piper Bug features a positive rack and pinion drive system and a digital control box in which all... [See More]
- Process Capability: Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Stick (SMAW); TIG (GTAW)
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
- Equipment Type: Complete System
- Input Current: 300
from Southern Stud Weld, Inc.
The ARC-3000 is a fully regulated stud welding power supply that is available in single or dual gun version. Both versions have the constant output feature that allows the unit to be used as a power source that can operate external stud welding control units. An added feature in the ARC-3000 is the... [See More]
- Process Capability: Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
- Thickness Capability: 1/4" - 1 1/4"
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Miller Electric Manufacturing Co.
Miller welders help you get the job done in a wide variety of demanding applications. Explore our selection of welding machines, including MIG welders, TIG welders, Stick welders, engine drive welder generators, submerged arc welders and multiprocess welders to find the welder that ’s right... [See More]
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
- Material Capability: Mild Steel, Aluminum, Stainless Steel, Specialty Metals
- Equipment Type: Complete System
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz (optional feature)
from Lincoln Electric Co. (The)
Top Features. 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote connections and cable. Low profile case -... [See More]
- Process Capability: Welding; Multi-process
- Input Current: 102
- AC Input Voltage: International Power or Voltages - 50 Hz
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
CW-11 Circle Welder is equipped for MIG, Flux Core and Sub Arc welding on large vessels, domed heads and flat surfaces. The CW-11 has a working range of 10"-50" (254- 1270 mm) O.D. nozzles with no cable wrap up for multi-pass welding. Remote control of amps and volts. The unit is capable of using... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW)
- Input Current: 400 to 500
- Equipment Type: Complete System
- Input Phase: Single Phase Power
from Miller Electric Manufacturing Co.
Our SubArc Digital Series offers both DC and AC/DC capabilities. DC Digital models are rated for 650 – 1000 Amp; and AC/DC Digital models are rated for 1000 amps at 100% duty cycle. The power sources have the capacity to handle Submerged Arc (SAW) and Electroslag (ESW) welding applications,... [See More]
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; Multi-process
- Material Capability: Steel, Stainless Steel
- Equipment Type: Complete System
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
from Lincoln Electric Co. (The)
Top Features. Line voltage compensation for maintaining weld consistency, even with line voltage changes of ±10%. Fan cooled with electronic and thermostatic protection from current overload and excessive temperatures. Windings and rectifiers protected against moisture and corrosive... [See More]
- Process Capability: Welding; Multi-process
- Input Current: 187 to 216
- AC Input Voltage: International Power or Voltages - 50 Hz
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The Programmable Gantry System provides coordinated motion in two axis, using three drives: two synchronized motors drive the main carriages along the X-axis, and one drives the Y-axis crossbeam carriage. The machine can be easily programmed to repeat any contour or pattern for either cutting or... [See More]
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System
- Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
from Lincoln Electric Co. (The)
Top Features. Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small footprint can be placed under a workbench or stacked up to 3 high on top of each other. [See More]
- Process Capability: Welding; Multi-process
- Input Current: 45 to 77
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The Stiffener Welder is a self contained, dual head welding travel carriage with integrated wire feeders and spool mounts. It will produce continuous or programmable imtermittent fillet welds on stiffeners with heights of 4" to 18" (102-457mm) and widths of 4" to 12" (102-305mm). The unit is self... [See More]
- Process Capability: Submerged Arc; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); TIG (GTAW)
- Input Phase: Single Phase Power
- Equipment Type: Travel Carriage
- Features: Pulsed wire or filler feeding capability; Settings recall or automation
from Lincoln Electric Co. (The)
Top Features. Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small footprint can be placed under a workbench or stacked up to 3 high on top of each other. [See More]
- Process Capability: Welding; Multi-process
- Input Current: 41 to 81
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The UNI-BUG II will carry a cutting torch or welding gun into tight work areas or around very tight curves without the use of a track. The built-in carrying handle allows for easy mounting and removal at any point along the workpiece The UNI-BUG II can weld or cut both straight lines and radii as... [See More]
- Process Capability: Submerged Arc; Cutting / Gouging Processes; Welding; MIG (GMAW); Multi-process; Arc; Flux Cored Arc (FCAW); TIG (GTAW)
- Thickness Capability: 2 inches
- Equipment Type: Motion Control
- AC Input Voltage: 115/120V_60Hz
from Lincoln Electric Co. (The)
Top Features. Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. 115V, 15 amps, duplex auxiliary power receptacle makes it easy to power lights, grinders and other shop tools at... [See More]
- Process Capability: Welding; Multi-process
- Input Current: 31 to 78
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
- Input Phase: Three Phase Power
from BUG-O Systems, Inc.
The Bug-O Zipper Welder is designed to weld vertical seams on field storage tanks. The system is composed of two standard components: box rail assembly with carriage and the Modular Drive tractor. The box rail assembly with carriage hangs over the top lip of the course section. It can be rolled into... [See More]
- Process Capability: Welding; Multi-process
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System
- Input Phase: Single Phase Power
from Lincoln Electric Co. (The)
Top Features. Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. Mode switch for selecting desired output characteristics. Flat-top case with a small footprint can be placed under a workbench or stacked up to 3 high on top of each other. [See More]
- Process Capability: Welding; Multi-process
- Input Current: 39 to 78
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Input Phase: Three Phase Power
from Lincoln Electric Co. (The)
Top Features. Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output... [See More]
- Process Capability: Welding; Multi-process
- Input Current: 54 to 108
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Input Phase: Three Phase Power
from Lincoln Electric Co. (The)
Top Features. Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output... [See More]
- Process Capability: Welding; Multi-process
- Input Current: 43 to 108
- AC Input Voltage: 208-230/240V_60Hz; 460/480V_60Hz
- Input Phase: Three Phase Power
from Lincoln Electric Co. (The)
Top Features. Full range output voltage control for easy operation and precise control. Standard analog ammeter and voltmeter. VRD (Voltage Reduction Device) reduces OCV (open circuit voltage) when not welding for added safety (select models). Mode switch for selecting desired output... [See More]
- Process Capability: Welding; Multi-process
- Input Current: 58 to 116
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Input Phase: Three Phase Power