SPC Software / Capability Powder Testing Equipment

9 Results
Automated Dual High-Pressure Pore Size Analyzer -- PoreMaster® GT Series Porosimeter
from Quantachrome Instruments

The PoreMaster ® GT Series —. fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading, " (patented)... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders; Powders, Bulk Solids
  • Properties Analyzed: Porosimetry / Pore Volume; Densometry / Pore Size
  • Mounting / Loading Options: Benchtop or Laboratory
Gemini VII Series Surface Area Analyzer
from Micromeritics

Micromeritics ’ Gemini VII 2390 Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. Their low cost, speed, simplicity of use, reliability, and ruggedness have earned the Gemini a place in laboratories worldwide as an... [See More]

  • Display & Special Features: Digital; PC Interface / Networkable; SPC Software or Capability
  • Properties Analyzed: Specific Surface Area; Total Surface Area; Surface Energy / Tension; Adsorption / Desorption
  • Methods, Technology & Standards: Flowing Gas Method
  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Fuel / Fuel Materials; Powders; Catalyst
Automatic Pore Size Analyzer -- PoreMaster® Porosimeter
from Quantachrome Instruments

The PoreMaster series consists of three automatic mercury intrusion porosimeters offering new concepts in automated pore size analysis.The PoreMaster 33 porosimeter achieves a maximum pressure of 33,000 psia for pore size measurements in the range from over 1100* micron to 0.0064 micron pore... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability; Video
  • Test Media: Powders; Powders, Pellets, Bulk Solids
  • Properties Analyzed: Porosimetry / Pore Volume
  • Mounting / Loading Options: Benchtop or Laboratory
Tristar II 3020 Surface Area Analyzer
from Micromeritics

The Tristar ® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station analyzer capable of increasing the speed and efficiency of quality control analyses, with the... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
  • Properties Analyzed: Specific Surface Area; Total Surface Area; Surface Energy / Tension; Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / Water Absorption
  • Methods, Technology & Standards: Flowing Gas Method
  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Powders; Catalyst
Surface Area & Pore Size Analyzer Gas Sorption Analyzer -- Quadrasorb evo™
from Quantachrome Instruments

The new QUADRASORB evo ™ Gas Sorption Surface Area and Pore Size Analyzer has been designed for flexibility, performance, accuracy, and modularity. It will adapt to your lab ’s evolving material characterization needs, both through the day, and over the years. If you start an analysis in... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders
  • Properties Analyzed: Total Surface Area; Pore Distribution; Adsorption / Desorption; Porosimetry / Pore Volume
  • Mounting / Loading Options: Benchtop or Laboratory
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics

Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
  • Properties Analyzed: Specific Surface Area; Total Surface Area; Surface Energy / Tension; Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / Water Absorption
  • Methods, Technology & Standards: Flowing Gas Method
  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Powders; Catalyst
Surface Area and Pore Size Analyzer -- Autosorb® IQ - AG
from Quantachrome Instruments

Ideal for surface area and mesopore analysis, the iQ-AG is available in up to three-station versions and provides an easy upgrade path to high vacuum, low pressure and chemisorption capabilities should your needs change. Usable with nitrogen, argon, carbon dioxide and a host of other gases... [See More]

  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders
  • Properties Analyzed: Total Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
  • Mounting / Loading Options: Benchtop or Laboratory
Surface Area and Pore Size Analyzer -- Autosorb® IQ - C
from Quantachrome Instruments

When bench space is at a premium and maximum capability is essential. The only combined chemisorption-physisorption manometric analyzer that features built-in degassing stations and optional second and third physisorption ports. Built-in flow options put this model even further ahead of the field. [See More]

  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
  • Test Media: Powders
  • Properties Analyzed: Total Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
  • Mounting / Loading Options: Benchtop or Laboratory
Through-Pore Size Analyzer -- Porometer 3G micro
from Quantachrome Instruments

The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]

  • Display & Special Features: SPC Software or Capability
  • Test Media: Ceramics; Paper; Powders; Textiles; Membranes, Sintered Metals
  • Properties Analyzed: Porosimetry / Pore Volume
  • Mounting / Loading Options: Benchtop or Laboratory