Metals Powder Testing Equipment

4 Results
Surface Area and Pore Size Gas Sorption Analyzers -- NOVAtouch™ Series
from Quantachrome Instruments

NOVAtouch ™ Series. High Speed Surface Area and Pore Size Analyzer. Introducing the Next Generation of NOVA Analyzers. Now with Advanced Touchscreen and Higher Throughput Capabilities. The NOVAtouch ™ provides the next generation of NOVA analyzer performance and features. It delivers... [See More]

  • Test Media: Ceramics; Food / Beverage; Metals; Powders; Soil
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Total Surface Area; Pore Distribution; Adsorption / Desorption; Porosimetry / Pore Volume
  • Display & Special Features: PC Interface / Networkable; Video
Accelerated Surface Area and Porosimetry System -- ASAP® 2020
from Micromeritics

High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
  • Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
  • Methods, Technology & Standards: Gas Sorption Technique
  • Mounting / Loading Options: Benchtop or Laboratory
Mercury Intrusion Porosimitry Autopoer V -- 9605/9620
from Micromeritics

he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]

  • Test Media: Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Metals; Powders; Catalyst
  • Properties Analyzed: Densometry / Pore Size
  • Methods, Technology & Standards: Mercury Porosimetry
  • Mounting / Loading Options: Benchtop or Laboratory
Surface Area and Porosity Analyzer -- ASAP® 2460
from Micromeritics

The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
  • Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
  • Methods, Technology & Standards: Gas Sorption Technique
  • Mounting / Loading Options: Benchtop or Laboratory