Porosity - Densometry Powder Testing Equipment

2 Results
Automated Dual High-Pressure Pore Size Analyzer -- PoreMaster® GT Series Porosimeter
from Quantachrome Instruments

The PoreMaster ® GT Series —. fully automated, high-performance mercury porosimeters that offer two high-pressure and two low-pressure analysis ports to meet the pore size measurement needs of the busiest laboratories. In addition to "two samples in a single loading, " (patented)... [See More]

  • Properties Analyzed: Porosimetry / Pore Volume; Densometry / Pore Size
  • Mounting / Loading Options: Benchtop or Laboratory
  • Test Media: Powders; Powders, Bulk Solids
  • Display & Special Features: PC Interface / Networkable; SPC Software or Capability
Mercury Intrusion Porosimitry Autopoer V -- 9605/9620
from Micromeritics

he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]

  • Properties Analyzed: Densometry / Pore Size
  • Test Media: Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Metals; Powders; Catalyst
  • Methods, Technology & Standards: Mercury Porosimetry
  • Mounting / Loading Options: Benchtop or Laboratory